- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Tolerance | ECCN Code | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50HGX910MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | Details | 50 VDC | HGX | 20 % | - | 910 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 49 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 35HGX4700MSPA18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | Details | 35 VDC | HGX | 20 % | - | 4700 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 21 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 25HGX5600MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | Details | 25 VDC | HGX | 20 % | - | 5600 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 21 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 50HGX1300MSPA18X23 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | Details | 50 VDC | HGX | 20 % | - | 1300 uF | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 38 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 23 mm | ||
![]() 350LSA6800MNB64X204 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 350 VDC | LSA | 20 % | - | 6800 uF | - | Screw | - | - | - | - | - | 21.3 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 204 mm | ||
![]() 315VXH1500MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 315 VDC | VXH | 20 % | - | 1500 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 350LSC15000MNB90X219 Rubycon | In Stock | - | - | - | - | - | - | - | - | 15000 uF | - | 6 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 350 VDC | LSC | 20 % | - | 15000 uF | - | Screw | - | - | - | - | - | 45.3 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 219 mm | ||
![]() 350WA47MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 350 VDC | WA | 20 % | - | 47 uF | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 350LSU18000MNB90X221 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | 18000 uF | - | 6 | RUBYCON CORP | 350LSU18000MNB90X221 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.71 | Details | 350 VDC | LSU | 20 % | EAR99 | 18000 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 350 V | 7.52995 mA | 40.1 A | 120 Hz | 0.25 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 90 mm | 221 mm | ||
![]() 350LSG2200MNB51X118 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 30 | RUBYCON CORP | 350LSG2200MNB51X118 | LSG | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.72 | Details | 350 VDC | LSG | 20 % | EAR99 | 2200 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 2.63249 mA | 6.2 A | 120 Hz | 0.2 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 400LSC6800MNB77X176 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSC | 20 % | - | 6800 uF | - | Screw | - | - | - | - | - | 25.8 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 176 mm | ||
![]() 385MXG470MEFCSN25X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 385 VDC | MXG | 20 % | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 400LSH6800MNB77X136 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSH | 20 % | - | 6800 uF | - | Screw | - | - | 31.4 mm | - | - | 13.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 136 mm | ||
![]() 400MXK680MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | MXK | 20 % | - | 680 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 400LSA8200MNB90X159 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSA | 20 % | - | 8200 uF | - | Screw | - | - | - | - | - | 31.7 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 159 mm | ||
![]() 400USH270MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USH | 20 % | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 350VXR180MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 350 VDC | VXR | 20 % | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 420USG180MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | USG | 20 % | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 350USC180MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 350 VDC | USC | 20 % | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 400LSC3300MNB77X101 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | LSC | 20 % | - | 3300 uF | - | Screw | - | - | - | - | - | 16.4 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 101 mm |