- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Content | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35YXS270MEFC8X16 Rubycon | 378 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | - | 0.12 | 1000 | - | 5000 Hrs @ 105°C | Rubycon | - | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 35 V | 35 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | General Purpose | 270 μF | Capacitors | - | - | PC Pin | - | - | - | 0.138" (3.50mm) | - | - | - | - | Polar | - | 69 mOhms | 525 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 25YXS560MEFC8X20 Rubycon | 1043 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | - | 0.14 | 1000 | - | 5000 Hrs @ 105°C | Rubycon | - | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 25 V | 25 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | General Purpose | 560 μF | Capacitors | - | - | PC Pin | - | - | - | 0.138" (3.50mm) | - | - | 1.65 A | - | Polar | - | 42 mOhms | 907.5 mA @ 120 Hz | Cut | 1.65 A @ 100 kHz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 10YXS4700MEFC12.5X30 Rubycon | 360 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | - | 0.19 | 500 | - | 6000 Hrs @ 105°C | Rubycon | - | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 10 V | 10 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | General Purpose | 4700 μF | Capacitors | - | - | PC Pin | - | - | - | 0.197" (5.00mm) | - | - | 2.88 A | - | Polar | - | 20 mOhms | 2.016 A @ 120 Hz | Cut | 2.88 A @ 100 kHz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 500LXW39MEFR12.5X45 Rubycon | 474 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | - | 0.25 | 500 | - | 12000 Hrs @ 105°C | Rubycon | - | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 500 V | 500 VDC | -40°C ~ 105°C | - | LXW | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | General Purpose | 39 μF | Capacitors | - | - | PC Pin | - | - | - | 0.197" (5.00mm) | - | - | 500 mA | - | Polar | - | - | 500 mA @ 120 Hz | Cut | 1.1 A @ 100 kHz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 6.3YXS680MEFC8X11.5 Rubycon | 2097 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Rubycon | - | - | - | 0.22 | 2000 | - | 4000 Hrs @ 105°C | Rubycon | - | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | General Purpose | 680 μF | Capacitors | - | - | PC Pin | - | - | - | 0.138" (3.50mm) | - | - | 730 mA | - | Polar | - | 120 mOhms | 401.5 mA @ 120 Hz | Cut | 730 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.512" (13.00mm) | 11.5 mm | - | ||
![]() 385VXH330MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.2 | 100 | - | - | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 385 VDC | - | - | VXH | - | 20 % | - | - | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | 35 mm | - | 25 mm | - | ||
![]() 16USG18000MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 18000 uF | - | 0.5 | 200 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 16 VDC | - | - | USC | - | 20 % | - | - | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 22 mm | - | 40 mm | - | ||
![]() 220USG1000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.15 | 200 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 220 VDC | - | - | USC | - | 20 % | - | - | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | - | 45 mm | - | ||
![]() 420MXH270MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.2 | 200 | - | - | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 420 VDC | - | - | MXH | - | 20 % | - | - | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | - | 35 mm | - | ||
![]() 80VXG2700MEFCSN35X30 Rubycon | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | - | - | - | 0.25 | 100 | RUBYCON CORP | - | - | - | 80VXG2700MEFCSN35X30 | VXG | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | - | 5.49 | Details | Yes | - | 80 VDC | - | - | VXG | - | 20 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 2700 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 80 V | 1.3942 mA | 2180 mA | - | - | 0.25 | - | - | - | - | 20% | 20% | - | - | Long Life Aluminum Electrolytic Capacitors | - | 35 mm | - | 30 mm | - | ||
![]() 10VXG27000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 27000 uF | - | 0.55 | 200 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | - | VXG | - | 20 % | - | - | - | - | - | - | 27000 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 45 mm | - | ||
![]() 450LSH1800MNB51X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | LSH | - | 20 % | - | - | - | - | - | - | 1800 uF | - | - | - | Screw | - | - | - | 21.8 mm | - | - | 5.5 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 51 mm | - | 103 mm | - | ||
![]() 450LSA2700MNB64X134 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | LSA | - | 20 % | - | - | - | - | - | - | 2700 uF | - | - | - | Screw | - | - | - | - | - | - | 12.6 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 64 mm | - | 134 mm | - | ||
![]() 450USK560MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.2 | 200 | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | USK | - | 20 % | - | - | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 60 mm | - | ||
![]() 450VXS390MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.2 | 200 | - | - | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | VXS | - | 20 % | - | - | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 60 mm | - | ||
![]() 50JGV3R3M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3300 nF | - | - | 0.12 | 2000 | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | Cut Tape | JGV | - | 20 % | - | - | - | - | - | - | 3.3 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 4 mm | - | 6.1 mm | - | ||
![]() 500LUR3300MS277X113 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 500 VDC | - | - | LUR | - | 20 % | - | - | - | - | - | - | 3300 uF | - | - | - | Screw | - | - | - | 31.8 mm | - | - | 15.1 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 77 mm | - | 113 mm | - | ||
![]() 50PEV68MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | Can | - | - | - | Details | - | - | 50 VDC | - | Cut Tape | PEV | - | 20 % | - | - | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | 34 uA | 1.8 A | - | - | - | - | - | - | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | 8 mm | - | 10.5 mm | - | ||
![]() 35KXF3300MEFCSN30X20 Rubycon | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | Rubycon | - | - | 1pc(s) | - | 100 | RUBYCON CORP | - | Rubycon | 6AV76741LB300AA0 | 35KXF3300MEFCSN30X20 | KXF | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.71 | Details | Yes | - | - | - | - | Siemens-HMI | - | - | e3 | Yes | EAR99 | 6AV7674-1LB30-0AA0 | Tin (Sn) | - | 3300 µF | Capacitors | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 35 V | 1.01956 mA | 1450 mA | - | - | 0.4 | - | - | - | - | 20% | 20% | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | ||
![]() 220MXG330MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MXG | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - |