- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16YXG470MLLCT8(10X12.5) Rubycon | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16ZLH470MHFCT7(8X11.5) Rubycon | 698 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35ZLH100MHFCTA6.3X11 Rubycon | 1810 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25YXM100MMBLT16.3X11 Rubycon | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50YXF3.3M5X11 Rubycon | 6042 |
| - | Through Hole | - | - | - | 5 (Dia.) x 11mm | - | - | 5000h | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | YXF | - | ±20% | - | 3.3µF | - | Electrolytic | - | 2mm | - | - | 50V dc | 3 μA | 53mA | - | - | - | - | - | - | - | - | - | 5mm | 11mm | - | - | - | ||
![]() 63ZLJ470M12.5X20 Rubycon | 3983 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.09 | 1000 | - | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 0.160555 oz | 63 V | 63 VDC | -40°C ~ 105°C | ZLJ | 0.492" Dia (12.50mm) | ±20% | General Purpose | 470 μF | Capacitors | - | Radial | - | - | 0.197" (5.00mm) | - | - | 2.4 A | Polar | 33 mOhms | 1.32 A @ 120 Hz | Straight | 2.4 A @ 100 kHz | Electrolytic Capacitors | 33 mOhms | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | - | 0.866" (22.00mm) | 20 mm | - | ||
![]() 450LXW68MEFR10X60 Rubycon | 426 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 68 μF | Capacitors | - | PC Pin | - | - | 0.197" (5.00mm) | - | - | 630 mA | Polar | - | 630 mA @ 120 Hz | Cut | 1.386 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | - | 2.441" (62.00mm) | 60 mm | - | ||
![]() 35YXS150MEFC8X11.5 Rubycon | 1117 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 2000 | - | 4000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 150 μF | Capacitors | - | PC Pin | - | - | 0.138" (3.50mm) | - | - | - | Polar | 120 mOhms | 365 mA @ 120 Hz | Cut | 730 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | ||
![]() 35YXS2700MEFC16X31.5 Rubycon | 123 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 200 | - | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 2700 μF | Capacitors | - | PC Pin | - | - | 0.295" (7.50mm) | - | - | - | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 450LXW82MEFR12.5X50 Rubycon | 362 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 82 μF | Capacitors | - | PC Pin | - | - | 0.197" (5.00mm) | - | - | - | Polar | - | 700 mA @ 120 Hz | Cut | 1.54 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | - | 2.047" (52.00mm) | 50 mm | - | ||
![]() 63ZLJ1800M16X35.5 Rubycon | 195 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.09 | 200 | - | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 63 V | 63 VDC | -40°C ~ 105°C | ZLJ | 0.630" Dia (16.00mm) | ±20% | General Purpose | 1800 μF | Capacitors | - | Radial | - | - | 0.295" (7.50mm) | - | - | 3.8 A | Polar | 17 mOhms | 2.28 A @ 120 Hz | Cut | 3.8 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 50YXS1200MEFC16X25 Rubycon | 15 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 200 | - | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 1200 μF | Capacitors | - | PC Pin | - | - | 0.295" (7.50mm) | - | - | - | Polar | 22 mOhms | 1.788 A @ 120 Hz | Cut | 2.98 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 1.063" (27.00mm) | 25 mm | - | ||
![]() 420HXW47MEFR10X35 Rubycon | 15 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 47 μF | Capacitors | - | Radial | - | - | 0.197" (5.00mm) | - | - | 460 mA | Polar | - | 440 mA @ 120 Hz | Cut | 690 mA @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | - | 1.457" (37.00mm) | 35 mm | - | ||
![]() 400HXW180MEFR18X35 Rubycon | 74 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 200 | - | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 180 μF | Capacitors | - | Radial | - | - | 0.295" (7.50mm) | - | - | 1.14 A | Polar | - | 1.14 A @ 120 Hz | Cut | 1.71 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | - | 1.457" (37.00mm) | 35 mm | - | ||
![]() 450LXW56MEFR14.5X25 Rubycon | 145 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 56 μF | Capacitors | - | PC Pin | - | - | 0.295" (7.50mm) | - | - | 500 mA | Polar | - | 500 mA @ 120 Hz | Cut | 1.1 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | - | 1.063" (27.00mm) | 25 mm | - | ||
![]() 450LXW120MEFR16X40 Rubycon | 278 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | Rubycon | - | Bulk | Active | - | - | 450 V | - | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 120 μF | - | - | - | - | - | 0.295" (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | 1.654" (42.00mm) | - | - | ||
![]() 420LXW100MEFR18X25 Rubycon | 228 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | - | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 100 μF | Capacitors | - | PC Pin | - | - | 0.295" (7.50mm) | - | - | 700 mA | Polar | - | 700 mA @ 120 Hz | Cut | 1.4 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | - | 1.063" (27.00mm) | 25 mm | - | ||
![]() 420HXW47MEFR14.5X20 Rubycon | 395 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 47 μF | Capacitors | - | Radial | - | - | 0.295" (7.50mm) | - | - | 450 mA | Polar | - | 450 mA @ 120 Hz | Cut | 924 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | - | 0.866" (22.00mm) | 20 mm | - | ||
![]() 420HXW39MEFR10X30 Rubycon | 32 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | - | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 39 μF | Capacitors | - | Radial | - | - | 0.197" (5.00mm) | - | - | 400 mA | Polar | - | 380 mA @ 120 Hz | Cut | 600 mA @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | - | 1.260" (32.00mm) | 30 mm | - | ||
![]() 35YXS390MEFC8X20 Rubycon | 802 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 1000 | - | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | - | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 390 μF | Capacitors | - | PC Pin | - | - | 0.138" (3.50mm) | - | - | - | Polar | 42 mOhms | 907.5 mA @ 120 Hz | Cut | 1.65 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | - | 0.866" (22.00mm) | 20 mm | - |