- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16YXS1000MEFC10X20 Rubycon | 1014 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.16 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | 37 mOhms | 1.032 A @ 120 Hz | Cut | 1.72 A @ 100 kHz | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 25YXS330MEFC8X16 Rubycon | 430 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.14 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 330 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 16YXS1000MEFC8X20 Rubycon | 432 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.16 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.65 A | Polar | 42 mOhms | 990 mA @ 120 Hz | Cut | 1.65 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 420LXW100MEFR12.5X50 Rubycon | 489 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 100 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | - | 770 mA @ 120 Hz | Cut | 1.54 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 63ZLJ150M10X12.5 Rubycon | 641 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | 1000 | 9000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 63 V | 63 VDC | -40°C ~ 105°C | ZLJ | 0.394" Dia (10.00mm) | ±20% | General Purpose | 150 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 1.3 A | Polar | 80 mOhms | 650 mA @ 120 Hz | Cut | 1.3 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.551" (14.00mm) | 12.5 mm | - | ||
![]() 420LXW180MEFR16X50 Rubycon | 205 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 180 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 1.1 A | Polar | - | 1.1 A @ 120 Hz | Cut | 2.2 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 16YXS680MEFC8X16 Rubycon | 1515 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.16 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 680 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 35YXS3300MEFC18X31.5 Rubycon | 198 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.12 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 3300 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | 15 mOhms | 2.919 A @ 120 Hz | Cut | 4.17 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 6.3YXS6800MEFC16X20 Rubycon | 524 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.22 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 6800 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 2.54 A | Polar | 21 mOhms | 1.778 A @ 120 Hz | Cut | 2.54 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 16YXS470MEFC8X16 Rubycon | 891 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.16 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 470 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 10YXS1500MEFC8X20 Rubycon | 1012 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.19 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 1500 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 1.65 A | Polar | 42 mOhms | 990 mA @ 120 Hz | Straight | 1.65 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 50ZLJ2700M16X40 Rubycon | 75 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | ZLJ | 0.630" Dia (16.00mm) | ±20% | General Purpose | 2700 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 4.8 A | Polar | 14 mOhms | 3.36 A @ 120 Hz | Cut | 4.8 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 450LXW47MEFR16X20 Rubycon | 272 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.25 | 200 | 10000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 47 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 450 mA | Polar | - | 450 mA @ 120 Hz | Straight | 990 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 50YXS270MEFC10X16 Rubycon | 1095 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 270 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | 60 mOhms | 610 mA @ 120 Hz | Cut | 1.22 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 16YXS2200MEFC10X25 Rubycon | 172 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.16 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 2200 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.23 A | Polar | 27 mOhms | 1.561 A @ 120 Hz | Cut | 2.23 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 6.3YXS220MEFC5X11 Rubycon | 3092 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.22 | 3000 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | YXS | 0.197" Dia (5.00mm) | ±20% | General Purpose | 220 μF | Capacitors | PC Pin | - | 0.079" (2.00mm) | 210 mA | Polar | 580 mOhms | 105 mA @ 120 Hz | Cut | 210 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 420LXW100MEFR14.5X40 Rubycon | 45 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 100 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 760 mA | Polar | - | 760 mA @ 120 Hz | Cut | 1.52 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 25YXS470MEFC8X16 Rubycon | 482 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.14 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 470 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 577.5 mA @ 120 Hz | Straight | 1.05 A @ 100 kHz | Electrolytic Capacitors | 69 mOhms | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 400HXW82MEFR10X55 Rubycon | 437 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | - | 720 mA @ 120 Hz | Cut | 1.584 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 2.244" (57.00mm) | 55 mm | - | ||
![]() 10YXS8200MEFC16X31.5 Rubycon | 84 |
| - | Through Hole | Radial, Can | - | Bulk | Rubycon | 0.19 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 8200 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.61 A | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - |