- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450HXW68MEFR18X20 Rubycon | 187 |
| - | Through Hole | Radial, Can | - | - | Bulk | Rubycon | - | - | 0.25 | 200 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 570 mA | - | Polar | - | 570 mA @ 120 Hz | Straight | 1.188 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 450HXW56MEFR10X45 Rubycon | 963 |
| - | Through Hole | Radial, Can | - | - | Bulk | Rubycon | - | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 56 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | - | 550 mA @ 120 Hz | Cut | 825 mA @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 50YXS560MEFC16X16 Rubycon | 1359 |
| - | Through Hole | Radial, Can | - | - | Bulk | Rubycon | - | - | 0.1 | 600 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 560 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | - | Polar | 54 mOhms | 1.0065 A @ 120 Hz | Cut | 1.83 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 25YXS3900MEFC16X31.5 Rubycon | 143 |
| - | Through Hole | Radial, Can | - | - | Bulk | Rubycon | - | - | 0.14 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.61 A | - | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 400HXW68MEFR14.5X25 Rubycon | 369 |
| - | Through Hole | Radial, Can | - | - | Bulk | Rubycon | - | - | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 620 mA | - | Polar | - | 590 mA @ 120 Hz | Cut | 930 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 35USG12000MEFCSN22X50 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | 12000 uF | 0.4 | 200 | - | - | + 85 C | - | - 40 C | - | Details | - | 35 VDC | - | USC | - | 20 % | - | 12000 uF | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 22 mm | - | 50 mm | - | |||
![]() 500VXG390MEFCSN35X55 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | - | 0.25 | 100 | - | - | + 105 C | - | - 25 C | - | Details | - | 500 VDC | - | VXG | - | 20 % | - | 390 uF | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | 35 mm | - | 55 mm | - | |||
![]() 475VXG180MEFCSN30X30 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | - | 0.25 | 100 | - | - | + 105 C | - | - 25 C | - | Details | - | 475 VDC | - | VXG | - | 20 % | - | 180 uF | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | 30 mm | - | 30 mm | - | |||
![]() 550MXH220MEFCSN35X35 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | - | 0.25 | 100 | - | - | + 105 C | - | - 25 C | - | Details | - | 550 VDC | - | MXH | - | 20 % | - | 220 uF | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 35 mm | - | 35 mm | - | |||
![]() 100LSQ18000MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | 18000 uF | - | 30 | - | - | + 85 C | - | - 40 C | - | Details | - | 100 VDC | - | LSQ | - | 20 % | - | 18000 uF | - | Screw | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 51 mm | - | 98 mm | - | |||
![]() 100LSQ33000MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | 33000 uF | - | 20 | - | - | + 85 C | - | - 40 C | - | Details | - | 100 VDC | - | LSQ | - | 20 % | - | 33000 uF | - | Screw | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 64 mm | - | 119 mm | - | |||
![]() 100YXM4R7MEFR5X11 Rubycon | In Stock | - | - | - | - | - | - | - | 4700 nF | - | 0.15 | 3000 | - | - | + 105 C | - | - 40 C | - | Details | - | 100 VDC | - | YXM | - | 20 % | - | 4.7 uF | - | Radial | - | - | 70 mA | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | - | 5 mm | - | 11 mm | - | |||
![]() 100LSQ82000MNB90X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 82000 uF | - | 10 | - | - | + 85 C | - | - 40 C | - | Details | - | 100 VDC | - | LSQ | - | 20 % | - | 82000 uF | - | Screw | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 90 mm | - | 141 mm | - | |||
![]() 10AX330MEFC8X7.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.19 | 2000 | - | - | + 105 C | - | - 40 C | - | Details | - | 10 VDC | - | AX | - | 20 % | - | 330 uF | - | Radial | - | - | 1.08 A | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | - | 7.5 mm | - | |||
![]() 10MXC12000MEFCSN25X25 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | 12000 uF | 0.55 | 200 | - | - | + 105 C | - | - 40 C | - | Details | - | 10 VDC | - | MXC | - | 20 % | - | 12000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 25 mm | - | |||
![]() 100PK680MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | + 85 C | - | - 40 C | - | Details | - | 100 VDC | - | PK | - | 20 % | - | 680 uF | - | Radial | - | 7.5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 31.5 mm | - | |||
![]() 100USG1800MEFCSN25X30 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | - | 0.2 | 200 | - | - | + 85 C | - | - 40 C | - | Details | - | 100 VDC | - | USG | - | 20 % | - | 1800 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 30 mm | - | |||
![]() 10MXC22000MEFCSN25X35 Rubycon | In Stock | - | - | - | 2 Pin | - | - | - | - | 22000 uF | 0.55 | 200 | - | - | + 105 C | - | - 40 C | - | Details | - | 10 VDC | - | MXC | - | 20 % | - | 22000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 35 mm | - | |||
![]() 25HGX3600MSPA18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.14 | 200 | - | - | + 135 C | - | - 40 C | - | Details | - | 25 VDC | - | HGX | - | 20 % | - | 3600 uF | - | Radial | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 21 mOhms | General Purpose Electrolytic Capacitors | - | 18 mm | - | 30 mm | - | |||
![]() 70HGX510MSPA12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | + 135 C | - | - 40 C | - | Details | - | 70 VDC | - | HGX | - | 20 % | - | 510 uF | - | Radial | - | 5 mm | - | - | - | - | - | Cut | - | - | 72 mOhms | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | 25 mm | - |