- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product Type | ESR | Product | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25RXA3600M16X25 Rubycon | In Stock | - | - | - | - | - | 0.14 | 200 | - | + 125 C | - 40 C | Details | 25 VDC | RXA | 20 % | 3600 uF | - | Radial | 7.5 mm | - | - | Cut | - | 39 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | 25 mm | ||
![]() 250LSW560MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | 60 | - | + 105 C | - 25 C | Details | 250 VDC | LSW | 20 % | 560 uF | - | Screw | 12.7 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 36 mm | 63 mm | ||
![]() 315VXR220MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | + 105 C | - 25 C | Details | 315 VDC | VXR | 20 % | 220 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | 35 mm | ||
![]() 315KXF56MEFCSN20X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | + 105 C | - 25 C | Details | 315 VDC | KXF | 20 % | 56 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 20 mm | 20 mm | ||
![]() 350LHR8200MS290X113 Rubycon | In Stock | - | - | - | - | - | - | 10 | - | + 105 C | - 25 C | Details | 350 VDC | LHR | 20 % | 8200 uF | - | Screw | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 90 mm | 113 mm | ||
![]() 350WA3R3MEFC8X9 Rubycon | In Stock | - | - | - | - | 3300 nF | 0.2 | 2000 | - | + 85 C | - 25 C | Details | 350 VDC | WA | 20 % | 3.3 uF | - | Radial | 3.5 mm | 37 mA | - | Straight | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | 9 mm | ||
![]() 350LSC3900MNB77X101 Rubycon | In Stock | - | - | - | - | - | - | 10 | - | + 105 C | - 25 C | Details | 350 VDC | LSC | 20 % | 3900 uF | - | Screw | - | 17 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 77 mm | 101 mm | ||
![]() 315VXS390MEFCSN22X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | + 105 C | - 25 C | Details | 315 VDC | VXS | 20 % | 390 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 22 mm | 50 mm | ||
![]() 350VXS220MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | + 105 C | - 25 C | Details | 350 VDC | VXS | 20 % | 220 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 30 mm | 25 mm | ||
![]() 350USC220MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | - | + 85 C | - 25 C | Details | 350 VDC | USC | 20 % | 220 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | 30 mm | ||
![]() 35AX150MEFC8X9 Rubycon | In Stock | - | - | - | - | - | 0.12 | 2000 | - | + 105 C | - 40 C | Details | 35 VDC | AX | 20 % | 150 uF | - | Radial | - | 1.36 A | - | Cut | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | 9 mm | ||
![]() 350LSG8200MNB90X121 Rubycon | In Stock | - | - | - | - | - | - | 10 | - | + 105 C | - 25 C | Details | 350 VDC | LSG | 20 % | 8200 uF | - | Screw | - | 18.3 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 90 mm | 121 mm | ||
![]() 315VXH270MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | - | + 105 C | - 25 C | Details | 315 VDC | VXH | 20 % | 270 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | 30 mm | ||
![]() 315MXC820MEFCSN35X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | - | + 105 C | - 25 C | Details | 315 VDC | MXC | 20 % | 820 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 35 mm | 45 mm | ||
![]() 315USC820MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | - | + 85 C | - 25 C | Details | 315 VDC | USC | 20 % | 820 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 35 mm | 40 mm | ||
![]() 35VXG8200MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.4 | 100 | - | + 105 C | - 40 C | Details | 35 VDC | VXG | 20 % | 8200 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 30 mm | 35 mm | ||
![]() 385VXS820MEFCSN35X55 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | - | + 105 C | - 25 C | Details | 385 VDC | VXS | 20 % | 820 uF | - | Snap In | 10 mm | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 35 mm | 55 mm | ||
![]() 500MXH100MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | - | + 105 C | - 25 C | Details | 500 VDC | MXH | 20 % | 100 uF | - | Snap In | 10 mm | 0.9 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | 30 mm | ||
![]() 63PFV68M10X12.5 Rubycon | In Stock | - | - | - | Rubycon | - | - | 1 | Rubycon | - | - | - | - | PFV | - | - | Capacitors | SMD/SMT | - | - | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | ||
![]() 6.3PX330MEFC6.3X11 Rubycon | In Stock | - | - | - | Rubycon | - | - | 1 | Rubycon | - | - | Details | - | PX | - | - | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - |