- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400SXW27MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450HXW100MEFR14.5X40 Rubycon | 438 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 100 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 790 mA | - | Polar | - | 790 mA @ 120 Hz | Cut | 1.185 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 50YXS1000MEFC12.5X35 Rubycon | 1211 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 600 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | 21 mOhms | 1.752 A @ 120 Hz | Cut | 2.92 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 450HXW82MEFR12.5X45 Rubycon | 327 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | - | Polar | - | 680 mA @ 120 Hz | Cut | 1.496 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 10YXS1000MEFC8X16 Rubycon | 714 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.19 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | - | Polar | 69 mOhms | 630 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 25YXS3900MEFC18X25 Rubycon | 15 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.14 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.14 A | - | Polar | 19 mOhms | 2.198 A @ 120 Hz | Cut | 3.14 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 50YXS22MEFC5X11 Rubycon | 1228 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 3000 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | - | YXS | 0.197" Dia (5.00mm) | ±20% | General Purpose | 22 μF | Capacitors | PC Pin | - | 0.079" (2.00mm) | - | - | Polar | 580 mOhms | 88.2 mA @ 120 Hz | Cut | 210 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 50RXF2200MEFC18X30 Rubycon | 67 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.1 | 200 | 3000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 55 C | Bulk | Active | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | RXF | 0.709" Dia (18.00mm) | ±20% | General Purpose | 2200 μF | Capacitors | Radial | 24mOhm | 0.295" (7.50mm) | 3.33 A | - | Polar | - | 2.331 A @ 120 Hz | Cut | 3.33 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 25RXF7500MEFC18X30 Rubycon | 211 |
| - | Through Hole | Radial, Can | - | - | Rubycon | - | 0.14 | 200 | 3000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 55 C | Bulk | Active | Details | 25 V | 25 VDC | -55°C ~ 125°C | - | RXF | 0.709" Dia (18.00mm) | ±20% | General Purpose | 7500 μF | Capacitors | Radial | 16mOhm | 0.295" (7.50mm) | 3.48 A | - | Polar | - | 2.436 A @ 120 Hz | Cut | 3.48 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 10LSW560000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | 560000 uF | - | 10 | - | - | + 105 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | LSW | - | 20 % | - | 560000 uF | - | Screw | - | 31.4 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 77 mm | - | 141 mm | - | ||
![]() 10JGV470M10X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.26 | 500 | - | - | + 105 C | - | - 55 C | - | - | Details | - | 10 VDC | - | Cut Tape | JGV | - | 20 % | - | 470 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 10 mm | - | 10.5 mm | - | ||
![]() 10MXC56000MEFCSN35X45 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 56000 uF | 0.55 | 100 | - | - | + 105 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | MXC | - | 20 % | - | 56000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 35 mm | - | 45 mm | - | ||
![]() 10TWL220MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.19 | 2000 | - | - | + 85 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | TWL | - | 20 % | - | 220 uF | - | Radial | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | - | 8 mm | - | 11.5 mm | - | ||
![]() 10USC39000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 39000 uF | 0.55 | 200 | - | - | + 85 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | USC | - | 20 % | - | 39000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 45 mm | - | ||
![]() 10TPV330M6.3X8 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.19 | 900 | - | - | + 105 C | - | - 55 C | - | - | Details | - | 10 VDC | - | Cut Tape | TPV | - | 20 % | - | 330 uF | - | SMD/SMT | - | - | 600 mA | - | - | - | - | - | - | - | 160 mOhms | Aluminum Electrolytic Capacitors | - | 6.3 mm | - | 8 mm | - | ||
![]() 10WA10000MEFC18X25 Rubycon | In Stock | - | - | - | - | - | - | - | 10000 uF | 0.22 | 500 | - | - | + 85 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | WA | - | 20 % | - | 10000 uF | - | Radial | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | - | 18 mm | - | 25 mm | - | ||
![]() 10MXC12000MEFCSN20X35 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.55 | 200 | - | - | + 105 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | MXC | - | 20 % | - | 12000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 20 mm | - | 35 mm | - | ||
![]() 10USC12000MEFCSN22X25 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.55 | 200 | - | - | + 85 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | USC | - | 20 % | - | 12000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 22 mm | - | 25 mm | - | ||
![]() 10USC56000MEFCSN35X35 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | 56000 uF | 0.55 | 100 | - | - | + 85 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | USC | - | 20 % | - | 56000 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 35 mm | - | 35 mm | - | ||
![]() 10MXC6800MEFCSN20X25 Rubycon | In Stock | - | - | - | - | 2 Pin | - | - | - | 0.55 | 200 | - | - | + 105 C | - | - 40 C | - | - | Details | - | 10 VDC | - | - | MXC | - | 20 % | - | 6800 uF | - | Snap In | - | 10 mm | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 20 mm | - | 25 mm | - |