- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100YXH6R8MEFC5X11 Rubycon | 80000 | - | - | - | - | - | - | - | - | 6800 nF | - | 0.08 | 3000 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 100 VDC | - | YXH | 20 % | - | - | - | - | 6.8 uF | - | - | Radial | - | - | 2 mm | - | - | 62 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 160LSQ2700MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | LSQ | 20 % | - | - | - | - | 2700 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 98 mm | ||
![]() 16LSQ220000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 220000 uF | - | 20 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSQ | 20 % | - | - | - | - | 220000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 160MXG1800MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | MXG | 20 % | - | - | - | - | 1800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 16LSW470000MNB77X151 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 470000 uF | - | 8 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSW | 20 % | - | - | - | - | 470000 uF | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 151 mm | ||
![]() 160SGV47M12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 150 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | Reel | SGV | 20 % | - | - | - | - | 47 uF | - | - | SMD/SMT | - | - | - | - | - | 310 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 160MXC1800MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | MXC | 20 % | - | - | - | - | 1800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 16LSW33000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 33000 uF | - | 60 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSW | 20 % | - | - | - | - | 33000 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 160WA150MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | WA | 20 % | - | - | - | - | 150 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 160SGV120M16X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 75 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | Cut Tape | SGV | 20 % | - | - | - | - | 120 uF | - | - | SMD/SMT | - | - | - | - | - | 560 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 10VXG47000MEFCSN30X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 47000 uF | 0.55 | 100 | RUBYCON CORP | 10VXG47000MEFCSN30X50 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.68 | Details | Yes | 10 VDC | - | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 47000 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 2.0566 mA | 4580 mA | 120 Hz | 0.55 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 10ZT470M8X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 1000 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | ZT | 20 % | - | - | - | - | 470 uF | - | - | Radial | - | - | 3.5 mm | - | - | 995 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 8 mm | 16 mm | ||
![]() 16AX680MEFC10X12.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 1000 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | AX | 20 % | - | - | - | - | 680 uF | - | - | Radial | - | - | - | - | - | 1.97 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 12.5 mm | ||
![]() 160USG820MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | USG | 20 % | - | - | - | - | 820 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 16RX50470M10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 1000 | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | RX50 | 20 % | - | - | - | - | 470 uF | - | - | Radial | - | - | 5 mm | - | - | 460 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 16LSQ82000MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 82000 uF | - | 60 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | LSQ | 20 % | - | - | - | - | 82000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 16AX470MEFC8X10.8 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 2000 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | - | AX | 20 % | - | - | - | - | 470 uF | - | - | Radial | - | - | 3.5 mm | - | - | 1.6 A | - | - | Straight | - | - | General Purpose Electrolytic Capacitors | 8 mm | 10.8 mm | ||
![]() 160MXC820MEFCSN25X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 200 | RUBYCON CORP | 160MXC820MEFCSN25X35 | MXC | + 105 C | - 40 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.64 | Details | Yes | 160 VDC | - | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 820 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 160 V | 1.08665 mA | 2000 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 16JZV22M5X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.16 | 1000 | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 16 VDC | Cut Tape | JZV | 20 % | - | - | - | - | 22 uF | - | - | SMD/SMT | - | - | - | - | - | 170 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 5 mm | 6.1 mm | ||
![]() 160SGV150M18X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.15 | 75 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 160 VDC | Reel | SGV | 20 % | - | - | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | 690 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm |