- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350MXC680MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 350VXS680MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXS | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 35MH74R7MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.13 | 5000 | - | 1000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | MH7 | 20 % | - | - | - | - | 4.7 uF | - | - | - | Radial | - | - | 1.5 mm | - | - | 24 mA | - | - | Straight | - | - | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 350PK4R7MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.25 | 2000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 350 VDC | PK | 20 % | - | - | - | - | 4.7 uF | - | - | - | Radial | - | - | 3.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 350LSA3900MNB64X129 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSA | 20 % | - | - | - | - | 3900 uF | - | - | - | Screw | - | - | - | - | - | 15.1 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 129 mm | ||
![]() 350LHR12000MS290X153 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 12000 uF | - | 8 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LHR | 20 % | - | - | - | - | 12000 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 153 mm | ||
![]() 350USC180MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | USC | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 350LSQ1200MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LSQ | 20 % | - | - | - | - | 1200 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 350KXF82MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | KXF | 20 % | - | - | - | - | 82 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 350LHR3900MS264X126 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LHR | 20 % | - | - | - | - | 3900 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 126 mm | ||
![]() 350WXA22MEFC18X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | WXA | 20 % | - | - | - | - | 22 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 350UFG2200MBN45X85 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 50 | - | 10000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | UFG | 20 % | - | - | - | - | 2200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 45 mm | 85 mm | ||
![]() 350MXC180MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXC | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 350MXG120MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 350USC330MEFCSN30X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | 3000 Hour | 350USC330MEFCSN30X30 | USC | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.52 | Details | Yes | 350 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 330 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 350 V | 1.01956 mA | 2030 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 350LUR3300MS264X96 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | LUR | 20 % | - | - | - | - | 3300 uF | - | - | - | Screw | - | - | 28.5 mm | - | - | 12.1 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 96 mm | ||
![]() 350VXS560MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXS | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 350WXA33MEFC16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | WXA | 20 % | - | - | - | - | 33 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 350USC470MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | USC | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 350MXG560MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | MXG | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm |