- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350LSY3900MNB51X133 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | - | LSY | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | 21.8 mm | - | - | 10.5 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 133 mm | ||
![]() 350MXC270MEFCSN22X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.2 | 200 | RUBYCON CORP | 3000 Hour | 350MXC270MEFCSN22X50 | MXC | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 350 VDC | - | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 270 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 350 V | 0.92223 mA | 1180 mA | 120 Hz | 0.15 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 350VXS820MEFCSN30X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | - | VXS | 20 % | - | - | - | - | 820 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 60 mm | ||
![]() 35LSQ470000MNB90X151 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 470000 uF | - | 8 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSQ | 20 % | - | - | - | - | 470000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 151 mm | ||
![]() 35LSQ56000MNB51X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 56000 uF | - | 30 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSQ | 20 % | - | - | - | - | 56000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 35MXC12000MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 12000 uF | 0.4 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | MXC | 20 % | - | - | - | - | 12000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 35LSQ18000MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 18000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSQ | 20 % | - | - | - | - | 18000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 35LSW68000MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 68000 uF | - | 30 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSW | 20 % | - | - | - | - | 68000 uF | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 35TWL10MEFC5X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 5000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | TWL | 20 % | - | - | - | - | 10 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 7 mm | ||
![]() 35LSQ10000MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSQ | 20 % | - | - | - | - | 10000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 35LSW33000MNB51X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 33000 uF | - | 30 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSW | 20 % | - | - | - | - | 33000 uF | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 35SLV4R7M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.14 | 2000 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | SLV | 20 % | - | - | - | - | 4.7 uF | - | - | SMD/SMT | - | - | - | - | - | 16 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 6.1 mm | ||
![]() 35TKV33M6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | TKV | 20 % | - | - | - | - | 33 uF | - | - | SMD/SMT | - | - | - | - | - | 300 mA | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 35LSQ180000MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 180000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | LSQ | 20 % | - | - | - | - | 180000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 35TKV47M6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 35 VDC | Cut Tape | TKV | 20 % | - | - | - | - | 47 uF | - | - | SMD/SMT | - | - | - | - | - | 300 mA | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 35TWL22MEFC5X11 Rubycon | 2879 |
| - | - | - | - | - | - | - | - | - | 0.12 | 3000 | - | 2000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | TWL | 20 % | - | - | - | - | 22 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 350WA68MEFC18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | - | WA | 20 % | - | - | - | - | 68 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 385USC180MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | - | USC | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 350VXS390MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | - | VXS | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 35MH54R7MEFC4X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.13 | 5000 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | - | MH5 | 20 % | - | - | - | - | 4.7 uF | - | - | Radial | - | - | 1.5 mm | - | - | 17 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | 5 mm |