- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420HXG100MEFCSN20X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | - | 420HXG100MEFCSN20X35 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.74 | Details | 420 VDC | HXG | 20 % | e3 | EAR99 | TIN | 100 uF | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 420 V | 0.61482 mA | 1230 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 420VXS100MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | VXS | 20 % | - | - | - | 100 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 420MXH330MEFCSN35X30 Rubycon | 101 |
| - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXH | 20 % | - | - | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 400WXA6R8MEFC12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | 6800 nF | 0.2 | 1000 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | WXA | 20 % | - | - | - | 6.8 uF | - | PC Pin | - | - | 5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 420QXW33MEFR10X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | QXW | 20 % | - | - | - | 33 uF | - | PC Pin | - | - | 5 mm | - | - | 320 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 30 mm | ||
![]() 420MXH560MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXH | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 420UFG1500MBN40X90 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | UFG | 20 % | - | - | - | 1500 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 40 mm | 90 mm | ||
![]() 400WA4R7MEFC10X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | 0.2 | 1000 | - | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | WA | 20 % | - | - | - | 4.7 uF | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 9 mm | ||
![]() 400MXK330MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | MXK | 20 % | - | - | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 400SXC27MEFCSN22X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | SXC | 20 % | - | - | - | 27 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 20 mm | ||
![]() 400WXA3R3MEFC10X9 Rubycon | 905 |
| - | - | - | - | - | - | - | 3300 nF | 0.2 | 1000 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | WXA | 20 % | - | - | - | 3.3 uF | - | PC Pin | - | - | 5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 9 mm | ||
![]() 420CXW82MEFR12.5X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 5000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | CXW | 20 % | - | - | - | 82 uF | - | Radial | - | - | 5 mm | - | - | 590 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 45 mm | ||
![]() 420UFG1000MBN40X65 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | UFG | 20 % | - | - | - | 1000 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 40 mm | 65 mm | ||
![]() 400USH560MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | USH | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 420UFG1200MBN40X75 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | UFG | 20 % | - | - | - | 1200 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 40 mm | 75 mm | ||
![]() 420QXW220MEFR18X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | QXW | 20 % | - | - | - | 220 uF | - | PC Pin | - | - | 7.5 mm | - | - | 1.22 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 18 mm | 50 mm | ||
![]() 420VXH820MEFCSN35X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | VXH | 20 % | - | - | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 55 mm | ||
![]() 420MXG390MEFCSN25X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXG | 20 % | - | - | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 420MXH390MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXH | 20 % | - | - | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420USK220MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | USK | 20 % | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm |