- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LSA5600MNB77X151 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LSA | 20 % | - | - | - | - | 5600 uF | - | - | Screw | - | - | - | - | - | 22.3 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 151 mm | ||
![]() 400LHR3900MS264X146 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LHR | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 146 mm | ||
![]() 400LUR3900MS264X126 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LUR | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | 28.5 mm | - | - | 14.4 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 126 mm | ||
![]() 400PK2R2MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 2200 nF | 0.25 | 2000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 400 VDC | PK | 20 % | - | - | - | - | 2.2 uF | - | - | Radial | - | - | 3.5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 35RXA1100M12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | RXA | 20 % | - | - | - | - | 1100 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 72 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 35RXA3300M18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | RXA | 20 % | - | - | - | - | 3300 uF | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 34 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 35USG8200MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | USG | 20 % | - | - | - | - | 8200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 35RXA1800M18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | RXA | 20 % | - | - | - | - | 1800 uF | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 46 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 385MXC120MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXC | 20 % | - | - | - | - | 120 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 385MXG180MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 385VXS180MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXS | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 385MXC180MEFCSN22X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 385MXC180MEFCSN22X45 | MXC | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.68 | Details | Yes | 385 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 180 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 385 V | 0.78975 mA | 920 mA | 120 Hz | 0.15 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 35TWL330MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | TWL | 20 % | - | - | - | - | 330 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 35TWL22MEFC6.3X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 3000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | TWL | 20 % | - | - | - | - | 22 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 7 mm | ||
![]() 35VXG8200MEFCSN25X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.4 | 200 | RUBYCON CORP | 5000 Hour | 35VXG8200MEFCSN25X45 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 35 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 8200 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 1.6071 mA | 2800 mA | 120 Hz | 0.4 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 400LHR4700MS277X113 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LHR | 20 % | - | - | - | - | 4700 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 113 mm | ||
![]() 385MXC100MEFCSN20X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 385MXC100MEFCSN20X35 | MXC | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.64 | Details | Yes | 385 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 100 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 385 V | 0.58864 mA | 600 mA | 120 Hz | 0.15 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 400LSQ4700MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LSQ | 20 % | - | - | - | - | 4700 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 400LHR2200MS264X96 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | LHR | 20 % | - | - | - | - | 2200 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 96 mm | ||
![]() 385USC270MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | USC | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm |