- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rating DC | Series | Tolerance | ECCN Code | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LHR2700MS264X106 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LHR | 20 % | - | 2700 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 106 mm | ||
![]() 400LSA4700MNB77X131 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSA | 20 % | - | 4700 uF | - | Screw | - | - | - | - | - | 20 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 131 mm | ||
![]() 385MXC470MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | MXC | 20 % | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 400LSG15000MNB90X241 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | 15000 uF | - | 6 | RUBYCON CORP | - | 400LSG15000MNB90X241 | LSG | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.72 | Details | - | 400 VDC | LSG | 20 % | EAR99 | 15000 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 7.34847 mA | 27.4 A | 120 Hz | 0.25 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 90 mm | 241 mm | ||
![]() 385USC330MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | USC | 20 % | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 400LSH4700MNB64X134 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSH | 20 % | - | 4700 uF | - | Screw | - | - | 28.2 mm | - | - | 10 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 134 mm | ||
![]() 400HXG68MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | HXG | 20 % | - | 68 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 400LSQ390MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSQ | 20 % | - | 390 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 385USC220MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | USC | 20 % | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 385VXS220MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | VXS | 20 % | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 385MXG560MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 385MXG470MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 385MXG390MEFCSN22X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 385 VDC | MXG | 20 % | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 60 mm | ||
![]() 400LSA10000MNB77X246 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | - | 6 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSA | 20 % | - | 10000 uF | - | Screw | - | - | - | - | - | 32.2 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 246 mm | ||
![]() 400HXG270MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | HXG | 20 % | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 400LSA8200MNB77X211 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSA | 20 % | - | 8200 uF | - | Screw | - | - | - | - | - | 28.5 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 244 mm | ||
![]() 400CFX4R7MEFC10X16 Rubycon | 1154 |
| - | - | - | - | - | - | - | 4700 nF | - | 0.2 | 1000 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 0.100919 oz | 400 VDC | CFX | 20 % | - | 4.7 uF | - | Radial | - | - | 5 mm | - | - | 220 mA | - | - | Straight | - | - | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 400LSU4700MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSU | 20 % | - | 4700 uF | - | Screw | - | - | 31.4 mm | - | - | 15.8 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 400LSU8200MNB77X191 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 8 | RUBYCON CORP | 5000 Hour | 400LSU8200MNB77X191 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.71 | Details | - | 400 VDC | LSU | 20 % | EAR99 | 8200 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 400 V | 5.43324 mA | 21.4 A | 120 Hz | 0.25 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 77 mm | 191 mm | ||
![]() 400LSY8200MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 400 VDC | LSY | 20 % | - | 8200 uF | - | Screw | - | - | 31.4 mm | - | - | 20.2 A | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm |