- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400LSY18000MNB90X211 Rubycon | In Stock | - | - | - | - | 18000 uF | - | 6 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LSY | 20 % | 18000 uF | Screw | 31.4 mm | 37.5 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 211 mm | ||
![]() 400RX303R3M8X16 Rubycon | In Stock | - | - | - | 3300 nF | - | 0.2 | 1000 | - | + 130 C | - 25 C | Details | 400 VDC | - | RX30 | 20 % | 3.3 uF | Radial | 3.5 mm | 100 mA | - | Cut | General Purpose Electrolytic Capacitors | 8 mm | 16 mm | ||
![]() 400UFG1000MBN35X80 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | UFG | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 80 mm | ||
![]() 400SGV4R7M10X10.5 Rubycon | In Stock | - | - | - | 4700 nF | - | 0.2 | 500 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | Cut Tape | SGV | 20 % | 4.7 uF | SMD/SMT | - | 75 mA | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.5 mm | ||
![]() 400LSA5600MNB90X119 Rubycon | In Stock | - | - | - | - | - | - | 10 | 20000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LSA | 20 % | 5600 uF | Screw | - | 24.7 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 119 mm | ||
![]() 400LSC10000MNB90X189 Rubycon | In Stock | - | - | - | - | 10000 uF | - | 8 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | LSC | 20 % | 10000 uF | Screw | - | 37 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 189 mm | ||
![]() 400SXC120MEFCSN35X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | SXC | 20 % | 120 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 20 mm | ||
![]() 400LSH15000MNB90X201 Rubycon | In Stock | - | - | - | - | 15000 uF | - | 6 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | LSH | 20 % | 15000 uF | Screw | 31.4 mm | 25.5 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 201 mm | ||
![]() 400UFG680MBN35X60 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 10000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | UFG | 20 % | 680 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 400UFG2200MBN45X95 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 50 | 10000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | UFG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 45 mm | 95 mm | ||
![]() 400USG390MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | USG | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 400LSQ3900MNB77X101 Rubycon | In Stock | - | - | - | - | - | - | 10 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LSQ | 20 % | 3900 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 101 mm | ||
![]() 400LUR4700MS277X103 Rubycon | In Stock | - | - | - | - | - | - | 10 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LUR | 20 % | 4700 uF | Screw | 31.8 mm | 18.6 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 103 mm | ||
![]() 400MXK1000MEFCSN30X60 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | MXK | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 30 mm | 60 mm | ||
![]() 400SGV27M18X16.5 Rubycon | In Stock | - | - | - | - | - | 0.2 | 1000 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | Reel | SGV | 20 % | 27 uF | SMD/SMT | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 16.5 mm | ||
![]() 400LSC12000MNB90X219 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 6 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | LSC | 20 % | 12000 uF | Screw | - | 41.7 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 219 mm | ||
![]() 400LSY4700MNB64X134 Rubycon | In Stock | - | - | - | - | - | - | 20 | 5000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LSY | 20 % | 4700 uF | Screw | 28.2 mm | 12.9 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 134 mm | ||
![]() 400LSQ1800MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | 30 | 3000 Hour | + 85 C | - 25 C | Details | 400 VDC | - | LSQ | 20 % | 1800 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 400LSH10000MNB90X136 Rubycon | In Stock | - | - | - | - | 10000 uF | - | 10 | 5000 Hour | + 105 C | - 25 C | Details | 400 VDC | - | LSH | 20 % | 10000 uF | Screw | 31.4 mm | 19.5 A | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 136 mm | ||
![]() 400RX305R6M10X20 Rubycon | In Stock | - | - | - | 5600 nF | - | 0.2 | 1000 | - | + 130 C | - 25 C | Details | 400 VDC | - | RX30 | 20 % | 5.6 uF | Radial | 5 mm | 145 mA | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 20 mm |