- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | Ripple Current (AC) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450BXC47MEFC18X25 Rubycon | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | BXC | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 47μF | - | 450V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | - | - | 0.946mA | 480mA | Polar | 12000 hours | 0.2 | - | 480mA @ 120Hz | - | 1.2A @ 100kHz | - | - | - | - | - | - | 18mm | 25mm | 1.063 27.00mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 450BXC10MEFC12.5X20 Rubycon | 980 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | BXC | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | - | 450V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | 135mA | Polar | 12000 hours | 0.2 | - | 135mA @ 120Hz | - | 450mA @ 100kHz | - | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 35YXJ470M10X16 Rubycon | 200 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 470μF | - | - | - | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | 35V | 3μA | 1.21A | Polar | 10000 hours | - | 62mOhm | 907.5mA @ 120Hz | - | 1.21A @ 100kHz | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() 400PX22MEFCG412.5X20 Rubycon | 656550 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -40°C~105°C | Tape & Box (TB) | - | PX | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | 8532.22.00.20 | 22μF | - | - | - | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | 400V | - | - | 0.452mA | 140mA | Polar | 2000 hours | 0.25 | - | 140mA @ 120Hz | - | 210mA @ 10kHz | - | - | - | - | - | - | 12.5mm | - | 0.866 22.00mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() 63YXJ470M12.5X25 Rubycon | 8105 | - | - | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 470μF | - | 63V | - | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | 63V | 3μA | 1.99A | Polar | 10000 hours | - | 43mOhm | 1.493A @ 120Hz | - | 1.99A @ 100kHz | - | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25ZLH2200MEFC12.5X30 Rubycon | 530 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 2200μF | - | 25V | - | - | - | - | 25V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | 25V | 3μA | 3.45A | Polar | 10000 hours | - | 13mOhm | 2.415A @ 120Hz | - | 3.45A @ 100kHz | - | - | - | 3.45A | - | - | 12.5mm | 30mm | 1.260 32.00mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 25ZLH560MEFC8X20 Rubycon | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | ZLH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 560μF | - | 25V | - | - | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | 825mA | Polar | 8000 hours | - | 29mOhm | 825mA @ 120Hz | - | 1.5A @ 100kHz | - | - | - | - | - | - | 8mm | 20mm | 0.866 22.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 450TXW47MEFCKC12.5X40 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 450TXW47MEFCKC12.5X40 | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.41 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 47 µF | - | - | TAPE | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | - | - | 0.4363 mA | 480 mA | - | - | 0.25 | - | - | - | - | 20% | 20% | - | - | - | - | 12.5 mm | - | - | 40 mm | - | - | - | - | ||
![]() 10ZLH330M6.3X11 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 10ZLH330M6.3X11 | ZLH | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.26 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 330 µF | - | - | Bulk | 2.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | - | - | 0.033 mA | 500 mA | - | - | 0.19 | - | - | - | - | 20% | 20% | - | - | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - | ||
![]() 50MS74R7MEFC4X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rubycon | 4700 nF | 0.1 | 5000 | - | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | - | - | MS7 | - | 20 % | - | - | - | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 4 mm | - | - | 7 mm | - | - | - | - | ||
![]() 63YXF10MEFCCE5X11 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 63YXF10MEFCCE5X11 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.23 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 10 µF | - | - | Bulk | 2 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | - | - | 0.0063 mA | 36.54 mA | - | - | 0.09 | - | - | - | - | 20% | 20% | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | ||
![]() 275HBX56MSPA12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | 500 | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 275 VDC | - | - | - | HBX | - | 20 % | - | - | - | - | - | - | - | - | - | - | 56 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.59 A | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | - | 30 mm | - | - | - | - | ||
![]() 25YXG100MEFCTA6.3X11 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 25YXG100MEFCTA6.3X11 | YXG | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.19 | - | Yes | - | - | - | - | - | YXG | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 100 µF | - | - | TAPE | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | 0.025 mA | 170 mA | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - | ||
![]() 250HBX30MSPA12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | 500 | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | - | - | - | HBX | - | 20 % | - | - | - | - | - | - | - | - | - | - | 30 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | - | 20 mm | - | - | - | - | ||
![]() 250HBX43MSPA10X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | 500 | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | - | - | - | HBX | - | 20 % | - | - | - | - | - | - | - | - | - | - | 43 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.55 A | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 10 mm | - | - | 35 mm | - | - | - | - | ||
![]() 275HBX43MSPA12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | 500 | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 275 VDC | - | - | - | HBX | - | 20 % | - | - | - | - | - | - | - | - | - | - | 43 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.31 A | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | - | 25 mm | - | - | - | - | ||
![]() 25YXG1000MEFCCC16X16 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 25YXG1000MEFCCC16X16 | YXG | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.4 | - | Yes | - | - | - | - | - | YXG | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 1000 µF | - | - | Bulk | 7.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | 0.25 mA | 1164 mA | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | 16 mm | - | - | 16 mm | - | - | - | - | ||
![]() 63YK10M5X11 Rubycon | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | RUBYCON CORP | - | Rubycon Corporation | 63YK10M5X11 | YK | - | - | 85 °C | -40 °C | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.33 | - | Yes | - | - | - | - | - | YK | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | 10 µF | - | - | Bulk | 2 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | - | - | 0.0063 mA | 70 mA | - | - | 0.1 | - | - | - | - | 20% | 20% | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | ||
![]() 250HBX56MSPA12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | 500 | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | - | - | - | HBX | - | 20 % | - | - | - | - | - | - | - | - | - | - | 56 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.71 A | - | - | - | - | - | Cut | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 12.5 mm | - | - | 30 mm | - | - | - | - | ||
![]() 25YXH47MEFC5X11 Rubycon | 1544 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | YXH | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | General Purpose | - | 47μF | - | 25V | - | 2mm | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | 105mA | Polar | 5000 hours | - | 580mOhm | 105mA @ 120Hz | - | 210mA @ 100kHz | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | No | - | ROHS3 Compliant | - |