- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400SXC47MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | SXC | 20 % | - | - | - | - | 47 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 400LSW2700MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LSW | 20 % | - | - | - | - | 2700 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 400SGV22M16X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 1000 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | Reel | SGV | 20 % | - | - | - | - | 22 uF | - | - | - | SMD/SMT | - | - | - | - | - | 280 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | ||
![]() 400LUR6800MS290X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LUR | 20 % | - | - | - | - | 6800 uF | - | - | - | Screw | - | - | 31.8 mm | - | - | 24.1 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 103 mm | ||
![]() 400LSW1200MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | LSW | 20 % | - | - | - | - | 1200 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 400USH150MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | USH | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 1.37 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 400USH330MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | USH | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 400MXH470MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | MXH | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400SXC56MEFCSN30X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | SXC | 20 % | - | - | - | - | 56 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 20 mm | ||
![]() 400RX303R3M8X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | 3300 nF | - | 0.2 | 1000 | - | - | - | - | + 130 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | - | RX30 | 20 % | - | - | - | - | 3.3 uF | - | - | - | Radial | - | - | 3.5 mm | - | - | 120 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 20 mm | ||
![]() 10PX680MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.24 | 2000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | PX | 20 % | - | - | - | - | 680 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 10SGV1000M12.5X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.26 | 150 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 10 VDC | Reel | SGV | 20 % | - | - | - | - | 1000 uF | - | - | - | SMD/SMT | - | - | - | - | - | 500 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 10LSW56000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 56000 uF | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | LSW | 20 % | - | - | - | - | 56000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm | ||
![]() 10MXC18000MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 18000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | MXC | 20 % | - | - | - | - | 18000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 10SGV3300M18X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.26 | 125 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 10 VDC | Reel | SGV | 20 % | - | - | - | - | 3300 uF | - | - | - | SMD/SMT | - | - | - | - | - | 1 A | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 16.5 mm | ||
![]() 10JGV470M10X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.26 | 500 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 10 VDC | Cut Tape | JGV | 20 % | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.5 mm | ||
![]() 10MXC56000MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 56000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | MXC | 20 % | - | - | - | - | 56000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 10MXC22000MEFCSN30X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 22000 uF | 0.55 | 100 | RUBYCON CORP | 3000 Hour | 10MXC22000MEFCSN30X30 | MXC | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.59 | Details | Yes | 10 VDC | - | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 22000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 1.40712 mA | 2500 mA | 120 Hz | 0.55 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 10USC10000MEFCSN20X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 10000 uF | 0.55 | 200 | RUBYCON CORP | 3000 Hour | 10USC10000MEFCSN20X25 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.63 | Details | Yes | 10 VDC | - | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 10000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 0.94869 mA | 2220 mA | 120 Hz | 0.55 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 10TWL47MEFC6.3X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 3000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | - | TWL | 20 % | - | - | - | - | 47 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 7 mm |