- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50JXF270MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 1000 | - | 6000 Hour | - | + 105 C | - 55 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | JXF | 20 % | - | - | - | - | 270 uF | - | PC Pin | - | - | 5 mm | - | - | 1.05 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 500HXW33MEFR12.5X35 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.25 | 600 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 500 VDC | - | HXW | 20 % | - | - | - | - | 33 uF | - | Radial | - | - | 5 mm | - | - | 440 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 35 mm | ||
![]() 50MXG3900MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.35 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | MXG | 20 % | - | - | - | - | 3900 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 50KXF1800MEFCSN25X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.35 | 200 | RUBYCON CORP | 3000 Hour | 50KXF1800MEFCSN25X20 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Active | 5.71 | Details | Yes | - | 50 VDC | - | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1800 uF | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 50 V | 0.9 mA | 1340 mA | 120 Hz | 0.35 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 500MXH220MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | - | 500 VDC | - | MXH | 20 % | - | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 500LSY5600MNB77X176 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | - | 500 VDC | - | LSY | 20 % | - | - | - | - | 5600 uF | - | Screw | - | - | 31.4 mm | - | - | 16.6 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 176 mm | ||
![]() 500MXG82MEFCSN20X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | - | 500 VDC | - | MXG | 20 % | - | - | - | - | 82 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 420QXW180MEFR16X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 420 VDC | - | QXW | 20 % | - | - | - | - | 180 uF | - | PC Pin | - | - | 7.5 mm | - | - | 1.05 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 50 mm | ||
![]() 420UFG1200MBN35X95 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | - | 420 VDC | - | UFG | 20 % | - | - | - | - | 1200 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 95 mm | ||
![]() 420TXW12MEFR8X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.25 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 420 VDC | - | TXW | 20 % | - | - | - | - | 12 uF | - | Radial | - | - | - | - | - | 130 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 30 mm | ||
![]() 500MXH180MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | - | 500 VDC | - | MXH | 20 % | - | - | - | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 450CXW56MEFR12.5X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 5000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 450 VDC | - | CXW | 20 % | - | - | - | - | 56 uF | - | Radial | - | - | 5 mm | - | - | 490 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 40 mm | ||
![]() 50MXC5600MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | MXC | 20 % | - | - | - | - | 5600 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 420HXG560MEFCSN35X50 Rubycon | 99 |
| - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | - | - | 420 VDC | - | HXG | 20 % | - | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 50LSW8200MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | LSW | 20 % | - | - | - | - | 8200 uF | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 420UFG1000MBN45X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | - | 420 VDC | - | UFG | 20 % | - | - | - | - | 1000 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 45 mm | 50 mm | ||
![]() 50RXA820M12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | RXA | 20 % | - | - | - | - | 820 uF | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 53 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 50TGV680M18X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 125 | - | 5000 Hour | - | + 125 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | Reel | TGV | 20 % | - | - | - | - | 680 uF | - | SMD/SMT | - | - | - | - | - | 1 A | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 16.5 mm | ||
![]() 50MXC8200MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 200 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | 1.452053 oz | 50 VDC | - | MXC | 20 % | - | - | - | - | 8200 uF | - | Snap In | - | - | 10 mm | - | - | 3.6 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 50LSW150000MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 150000 uF | - | 10 | - | 3000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | - | 50 VDC | - | LSW | 20 % | - | - | - | - | 150000 uF | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm |