- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250LSQ1800MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 25 C | Details | 250 VDC | - | LSQ | 20 % | 1800 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 180KXF220MEFCSN22X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 180 VDC | - | KXF | 20 % | 220 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 20 mm | ||
![]() 180MXG560MEFCSN20X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 180 VDC | - | MXG | 20 % | 560 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 200WA150MEFC18X25 Rubycon | In Stock | - | - | - | - | - | 0.2 | 500 | - | + 85 C | - 40 C | Details | 200 VDC | - | WA | 20 % | 150 uF | Radial | - | - | - | Cut | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 180VXR1800MEFCSN35X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 7000 Hour | + 105 C | - 25 C | Details | 180 VDC | - | VXR | 20 % | 1800 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 180VXR820MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 7000 Hour | + 105 C | - 25 C | Details | 180 VDC | - | VXR | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 200LSQ10000MNB64X119 Rubycon | In Stock | - | - | - | - | 10000 uF | - | 20 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 10000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 200LSW10000MNB77X121 Rubycon | In Stock | - | - | - | - | 10000 uF | - | 10 | 3000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | LSW | 20 % | 10000 uF | Screw | 31.4 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 200LSQ680MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 680 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 200LSQ12000MNB77X101 Rubycon | In Stock | - | - | - | - | 12000 uF | - | 10 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 12000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 101 mm | ||
![]() 200LSQ1200MNB36X63 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 1200 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 63 mm | ||
![]() 200LSQ820MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 25 C | Details | 200 VDC | - | LSQ | 20 % | 820 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 200TXW180MEFR10X60 Rubycon | In Stock | - | - | - | - | - | 0.2 | 500 | - | + 105 C | - 40 C | Details | 200 VDC | - | TXW | 20 % | 180 uF | Radial | - | 910 mA | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 60 mm | ||
![]() 200VXH390MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | VXH | 20 % | 390 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 200TXW470MEFR16X50 Rubycon | In Stock | - | - | - | - | - | 0.2 | 200 | - | + 105 C | - 40 C | Details | 200 VDC | - | TXW | 20 % | 470 uF | Radial | - | 1.58 A | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 50 mm | ||
![]() 200SGV68M18X16.5 Rubycon | In Stock | - | - | - | - | - | 0.15 | 125 | 5000 Hour | + 105 C | - 25 C | Details | 200 VDC | Reel | SGV | 20 % | 68 uF | SMD/SMT | - | 440 mA | - | - | Aluminum Electrolytic Capacitors | 18 mm | 16.5 mm | ||
![]() 200SXC470MEFCSN35X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 200 VDC | - | SXC | 20 % | 470 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 200RX306R8M8X16 Rubycon | 24000 | - | - | - | 6800 nF | - | 0.15 | 1000 | - | + 130 C | - 25 C | Details | 200 VDC | - | RX30 | 20 % | 6.8 uF | Radial | 3.5 mm | 180 mA | - | Cut | General Purpose Electrolytic Capacitors | 8 mm | 16 mm | ||
![]() 220USC820MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 100 | 3000 Hour | + 85 C | - 40 C | Details | 220 VDC | - | USC | 20 % | 820 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 250MXC270MEFCSN20X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.15 | 200 | 3000 Hour | + 105 C | - 25 C | Details | 250 VDC | - | MXC | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm |