- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63JXF1000MEFC18X25 Rubycon | In Stock | - | - | - | - | - | 0.09 | 500 | 8000 Hour | + 105 C | - 55 C | Details | - | 63 VDC | - | JXF | 20 % | 1000 uF | PC Pin | 7.5 mm | 2.59 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 63USG5600MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.3 | 200 | 3000 Hour | + 85 C | - 40 C | Details | - | 63 VDC | - | USG | 20 % | 5600 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 63TLV68M8X10.5 Rubycon | In Stock | - | - | - | - | - | 0.09 | 500 | 2000 Hour | + 105 C | - 55 C | Details | - | 63 VDC | Cut Tape | TLV | 20 % | 68 uF | SMD/SMT | - | 250 mA | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | 10.5 mm | ||
![]() 63TLV68M10X10.5 Rubycon | In Stock | - | - | - | - | - | 0.09 | 500 | 2000 Hour | + 105 C | - 55 C | Details | - | 63 VDC | Cut Tape | TLV | 20 % | 68 uF | SMD/SMT | - | 400 mA | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.5 mm | ||
![]() 63TLV680M16X21.5 Rubycon | In Stock | - | - | - | - | - | 0.09 | 75 | 2000 Hour | + 105 C | - 55 C | Details | - | 63 VDC | Reel | TLV | 20 % | 680 uF | SMD/SMT | - | 1.79 A | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 80VXG2200MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | 5000 Hour | + 105 C | - 40 C | Details | - | 80 VDC | - | VXG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 80KXF1000MEFCSN25X20 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | 3000 Hour | + 105 C | - 40 C | Details | - | 80 VDC | - | KXF | 20 % | 1000 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 80USG6800MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 3000 Hour | + 85 C | - 40 C | Details | - | 80 VDC | - | USG | 20 % | 6800 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 6.3ML27MEFC4X5 Rubycon | In Stock | - | - | - | - | - | 0.4 | 5000 | 3000 Hour | + 105 C | - 40 C | Details | - | 6.3 VDC | - | ML | 20 % | 27 uF | Radial | 1.5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 4 mm | 5 mm | ||
![]() 6.3PK6800MEFC12.5X25 Rubycon | In Stock | - | - | - | - | - | 0.28 | 500 | - | + 85 C | - 40 C | Details | - | 6.3 VDC | - | PK | 20 % | 6800 uF | Radial | 5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 6.3NW510MEFC4X5 Rubycon | In Stock | - | - | - | - | - | 0.26 | 5000 | 1000 Hour | + 85 C | - 40 C | Details | - | 6.3 VDC | - | NW5 | 20 % | 10 uF | Radial | - | 14 mA | - | Cut | - | General Purpose Electrolytic Capacitors | 4 mm | 5 mm | ||
![]() 550MXH330MEFCSN35X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | - | 550 VDC | - | MXH | 20 % | 330 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 63PK33MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | 0.1 | 2000 | - | + 85 C | - 40 C | Details | - | 63 VDC | - | PK | 20 % | 33 uF | Radial | 2.5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 6.3 mm | 11 mm | ||
![]() 70RXA1000M18X25 Rubycon | In Stock | - | - | - | - | - | 0.1 | 500 | 2000 Hour | + 125 C | - 40 C | Details | 0.824529 oz | 70 VDC | - | RXA | 20 % | 1000 uF | Radial | 7.5 mm | 2160 mA | - | Straight | 45 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 80LSQ4700MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 85 C | - 40 C | Details | - | 80 VDC | - | LSQ | 20 % | 4700 uF | Screw | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 50SKV3R3M4X5.5 Rubycon | In Stock | - | - | - | 3300 nF | - | 0.12 | 2000 | 1000 Hour | + 105 C | - 55 C | Details | - | 50 VDC | Cut Tape | SKV | 20 % | 3.3 uF | SMD/SMT | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 5.5 mm | ||
![]() 50RXA820M16X20 Rubycon | In Stock | - | - | - | - | - | 0.1 | 200 | - | + 125 C | - 40 C | Details | - | 50 VDC | - | RXA | 20 % | 820 uF | Radial | 7.5 mm | - | - | Cut | 49 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 50TLV390M12.5X13.5 Rubycon | In Stock | - | - | - | - | - | 0.1 | 200 | 2000 Hour | + 105 C | - 55 C | Details | - | 50 VDC | Reel | TLV | 20 % | 390 uF | SMD/SMT | - | 900 mA | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 13.5 mm | ||
![]() 6.3YXH10000MEFC18X25 Rubycon | In Stock | - | - | - | - | 10000 uF | 0.22 | 500 | - | + 105 C | - 40 C | Details | - | 6.3 VDC | - | YXH | 20 % | 10000 uF | Radial | 7.5 mm | 3.14 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 6.3PX33000MEFC18X40 Rubycon | In Stock | - | - | - | - | 33000 uF | 0.28 | 200 | - | + 105 C | - 55 C | Details | - | 6.3 VDC | - | PX | 20 % | 33000 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 40 mm |