- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50NW50R33MEFC4X5 Rubycon | In Stock | - | - | - | 330 nF | 330000 pF | - | 0.2 | 5000 | 1000 Hour | + 85 C | - 40 C | Details | 0.172313 oz | 50 VDC | - | NW5 | 20 % | 0.33 uF | Radial | 1.5 mm | 2 mA | - | Straight | - | General Purpose Electrolytic Capacitors | 4 mm | 5 mm | ||
![]() 50TWL1MEFC4X7 Rubycon | In Stock | - | - | - | 1000 nF | - | - | 0.1 | 5000 | 1000 Hour | + 85 C | - 40 C | Details | - | 50 VDC | - | TWL | 20 % | 1 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 4 mm | 7 mm | ||
![]() 50RXA1800M18X25 Rubycon | In Stock | - | - | - | - | - | - | 0.1 | 500 | - | + 125 C | - 40 C | Details | - | 50 VDC | - | RXA | 20 % | 1800 uF | Radial | 7.5 mm | - | - | Cut | 34 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 550LSU2200MNB64X139 Rubycon | In Stock | - | - | - | - | - | - | - | 20 | 5000 Hour | + 85 C | - 25 C | Details | - | 550 VDC | - | LSU | 20 % | 2200 uF | Screw | 28.2 mm | 6.8 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 64 mm | 139 mm | ||
![]() 6.3NXA330MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | 0.25 | 2000 | - | + 105 C | - 55 C | Details | - | 6.3 VDC | - | NXA | 20 % | 330 uF | Radial | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 6.3SGV2200M12.5X16 Rubycon | In Stock | - | - | - | - | - | - | 0.35 | 150 | 2000 Hour | + 105 C | - 55 C | Details | - | 6.3 VDC | Reel | SGV | 20 % | 2200 uF | SMD/SMT | - | 750 mA | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | 16 mm | ||
![]() 6.3WXA3300MEFC16X16 Rubycon | In Stock | - | - | - | - | - | - | 0.26 | 600 | 2000 Hour | + 105 C | - 55 C | Details | - | 6.3 VDC | - | WXA | 20 % | 3300 uF | PC Pin | 7.5 mm | - | - | Cut | - | General Purpose Electrolytic Capacitors | 16 mm | 16 mm | ||
![]() 450VXH270MEFCSN22X55 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | - | 450 VDC | - | VXH | 20 % | 270 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 475VXG100MEFCSN22X35 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 200 | 5000 Hour | + 105 C | - 25 C | Details | - | 475 VDC | - | VXG | 20 % | 100 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 475VXG180MEFCSN22X55 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 200 | 5000 Hour | + 105 C | - 25 C | Details | - | 475 VDC | - | VXG | 20 % | 180 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 450USK150MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | - | 450 VDC | - | USK | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 500MXG150MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 200 | 3000 Hour | + 105 C | - 25 C | Details | - | 500 VDC | - | MXG | 20 % | 150 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 500LUR4700MS290X103 Rubycon | In Stock | - | - | - | - | - | - | - | 10 | 5000 Hour | + 85 C | - 25 C | Details | - | 500 VDC | - | LUR | 20 % | 4700 uF | Screw | 31.8 mm | 20.2 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 103 mm | ||
![]() 500MXG120MEFCSN35X25 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.25 | 100 | 3000 Hour | + 105 C | - 25 C | Details | - | 500 VDC | - | MXG | 20 % | 120 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 500HXW68MEFR16X40 Rubycon | In Stock | - | - | - | - | - | - | 0.25 | 200 | 2000 Hour | + 105 C | - 40 C | Details | - | 500 VDC | - | HXW | 20 % | 68 uF | Radial | 7.5 mm | 710 mA | - | Cut | - | General Purpose Electrolytic Capacitors | 16 mm | 40 mm | ||
![]() 550LSU1800MNB64X119 Rubycon | In Stock | - | - | - | - | - | - | - | 20 | 5000 Hour | + 85 C | - 25 C | Details | - | 550 VDC | - | LSU | 20 % | 1800 uF | Screw | 28.2 mm | 6 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 6.3YXG10000MEFC18X25 Rubycon | In Stock | - | - | - | - | - | 10000 uF | 0.22 | 500 | 6000 Hour | + 105 C | - 40 C | Details | - | 6.3 VDC | - | YXG | 20 % | 10000 uF | Radial | 7.5 mm | 3.14 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 50YXH1800MEFC16X40 Rubycon | In Stock | - | - | - | - | - | - | 0.1 | 200 | - | + 105 C | - 40 C | Details | - | 50 VDC | - | YXH | 20 % | 1800 uF | Radial | 7.5 mm | 3.71 A | - | Cut | - | General Purpose Electrolytic Capacitors | 16 mm | 40 mm | ||
![]() 6.3YXG18000MEFC18X40 Rubycon | In Stock | - | - | - | - | - | 18000 uF | 0.22 | 200 | 6000 Hour | + 105 C | - 40 C | Details | - | 6.3 VDC | - | YXG | 20 % | 18000 uF | Radial | 7.5 mm | 4.28 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 40 mm | ||
![]() 50USC5600MEFCSN22X40 Rubycon | In Stock | - | - | 2 Pin | - | - | - | 0.35 | 200 | 3000 Hour | + 85 C | - 40 C | Details | - | 50 VDC | - | USC | 20 % | 5600 uF | Snap In | 10 mm | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm |