- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63LSQ18000MNB36X118 Rubycon | In Stock | - | - | - | - | 18000 uF | - | 60 | 3000 Hour | + 85 C | - 40 C | - | Details | 63 VDC | - | LSQ | 20 % | 18000 uF | Screw | - | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 63LSW18000MNB51X83 Rubycon | In Stock | - | - | - | - | 18000 uF | - | 30 | 3000 Hour | + 105 C | - 40 C | - | Details | 63 VDC | - | LSW | 20 % | 18000 uF | Screw | 21.8 mm | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 50YXH820MEFC12.5X35 Rubycon | In Stock | - | - | - | - | - | 0.1 | 600 | - | + 105 C | - 40 C | - | Details | 50 VDC | - | YXH | 20 % | 820 uF | Radial | 5 mm | - | 2.51 A | - | Cut | - | General Purpose Electrolytic Capacitors | 12.5 mm | 35 mm | ||
![]() 63LSW120000MNB90X141 Rubycon | In Stock | - | - | - | - | 120000 uF | - | 10 | 3000 Hour | + 105 C | - 40 C | - | Details | 63 VDC | - | LSW | 20 % | 120000 uF | Screw | 31.4 mm | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 50TWL4R7MEFC5X7 Rubycon | In Stock | - | - | - | 4700 nF | - | 0.1 | 5000 | 1000 Hour | + 85 C | - 40 C | - | Details | 50 VDC | - | TWL | 20 % | 4.7 uF | Radial | - | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 5 mm | 7 mm | ||
![]() 63SGV220M16X16.5 Rubycon | In Stock | - | - | - | - | - | 0.12 | 125 | 2000 Hour | + 105 C | - 40 C | - | Details | 63 VDC | Reel | SGV | 20 % | 220 uF | SMD/SMT | - | - | 385 mA | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | ||
![]() 50TWL220MEFC10X20 Rubycon | In Stock | - | - | - | - | - | 0.1 | 1000 | 1000 Hour | + 85 C | - 40 C | - | Details | 50 VDC | - | TWL | 20 % | 220 uF | Radial | - | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 6.3YXH18000MEFC18X40 Rubycon | In Stock | - | - | - | - | 18000 uF | 0.22 | 200 | - | + 105 C | - 40 C | - | Details | 6.3 VDC | - | YXH | 20 % | 18000 uF | Radial | 7.5 mm | - | 4.28 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 40 mm | ||
![]() 6.3YXG3900MEFC18X16 Rubycon | In Stock | - | - | - | - | - | 0.22 | 500 | 6000 Hour | + 105 C | - 40 C | - | Details | 6.3 VDC | - | YXG | 20 % | 3900 uF | Radial | 7.5 mm | - | 2.21 A | - | Cut | - | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 6.3JGV22M4X6.1 Rubycon | In Stock | - | - | - | - | - | 0.3 | 2000 | 2000 Hour | + 105 C | - 55 C | - | Details | 6.3 VDC | Cut Tape | JGV | 20 % | 22 uF | SMD/SMT | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | 6.1 mm | ||
![]() 550MXH120MEFCSN30X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | - | Details | 550 VDC | - | MXH | 20 % | 120 uF | Snap In | 10 mm | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 50LSW180000MNB90X141 Rubycon | In Stock | - | - | - | - | 180000 uF | - | 10 | 3000 Hour | + 105 C | - 40 C | - | Details | 50 VDC | - | LSW | 20 % | 180000 uF | Screw | 31.4 mm | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 50LSQ220000MNB90X141 Rubycon | In Stock | - | - | - | - | 220000 uF | - | 10 | 3000 Hour | + 85 C | - 40 C | - | Details | 50 VDC | - | LSQ | 20 % | 220000 uF | Screw | - | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 63PFV56MVB10X10.5 Rubycon | In Stock | - | - | - | - | - | 0.08 | 500 | 4000 Hour | + 125 C | - 40 C | Can | Details | 63 VDC | Cut Tape | PFV | 20 % | 56 uF | SMD/SMT | - | 35.3 uA | 1.4 A | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | ||
![]() 6.3WA680MEFC8X9 Rubycon | In Stock | - | - | - | - | - | 0.26 | 2000 | - | + 85 C | - 40 C | - | Details | 6.3 VDC | - | WA | 20 % | 680 uF | Radial | - | - | - | - | Cut | - | General Purpose Electrolytic Capacitors | 8 mm | 9 mm | ||
![]() 63YXH82MEFC10X12.5 Rubycon | In Stock | - | - | - | - | - | 0.09 | 1000 | - | + 105 C | - 40 C | - | Details | 63 VDC | - | YXH | 20 % | 82 uF | Radial | 5 mm | - | 335 mA | - | Cut | - | General Purpose Electrolytic Capacitors | 10 mm | 12.5 mm | ||
![]() 63MXC5600MEFCSN25X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.3 | 200 | 3000 Hour | + 105 C | - 40 C | - | Details | 63 VDC | - | MXC | 20 % | 5600 uF | Snap In | 10 mm | - | 3.22 A | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 6.3YXG10000MEFC16X35.5 Rubycon | In Stock | - | - | - | - | 10000 uF | 0.22 | 200 | 6000 Hour | + 105 C | - 40 C | - | Details | 6.3 VDC | - | YXG | 20 % | 10000 uF | Radial | 7.5 mm | - | 3.61 A | - | Cut | - | General Purpose Electrolytic Capacitors | 16 mm | 35.5 mm | ||
![]() 63LSW39000MNB64X99 Rubycon | In Stock | - | - | - | - | 39000 uF | - | 20 | 3000 Hour | + 105 C | - 40 C | - | Details | 63 VDC | - | LSW | 20 % | 39000 uF | Screw | 28.2 mm | - | - | 120 Hz | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 63PEV22MVB6.3X8 Rubycon | In Stock | - | - | - | - | - | 0.08 | 900 | 10000 Hour | + 105 C | - 55 C | Can | Details | 63 VDC | Cut Tape | PEV | 20 % | 22 uF | SMD/SMT | - | 13.8 uA | 1.5 A | - | - | 80 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm |