- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25ZLH470MEFC10X12.5 Rubycon | 20000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | - | ZLH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | - | 470μF | 25V | - | - | - | 5mm | - | 0.197 5.00mm | 600 μm | - | 25V | 3μA | 1.33A | Polar | 10000 hours | - | 39mOhm | 731.5mA @ 120Hz | 1.33A @ 100kHz | 1.33A | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 63ZL33MEFC6.3X11 Rubycon | 19 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | - | ZL | 0.248Dia 6.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 33μF | 63V | - | - | 63V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.098 2.50mm | - | - | - | - | 265mA | Polar | 2000 hours | - | 350mOhm | 111.3mA @ 120Hz | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 450VXG220MEFCSN30X30 Rubycon | 86 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | -25°C~105°C | Bulk | 2006 | VXG | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 220μF | 450V | - | - | 450V | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.394 10.00mm | - | - | - | 0.94393mA | 1.1A | Polar | 5000 hours | 0.2 | - | 1.32A @ 120Hz | 1.848A @ 10kHz | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 35TLV330M10X10.5 Rubycon | 25000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | TLV | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN | Automotive | - | 330μF | 35V | TR | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.1 mm | 4141 | 35V | 3μA | 850mA | Polar | 5000 hours | - | 80mOhm | 510mA @ 120Hz | 850mA @ 100kHz | 850mA | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 250BXC22MEFC10X16 Rubycon | 20000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | 9.071847g | - | 10000 Hrs @ 105°C | -25°C~105°C | Bulk | 2011 | BXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 22μF | 250V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | - | - | - | - | 188mA | Polar | 10000 hours | - | - | 188mA @ 120Hz | 470mA @ 100kHz | - | - | 10mm | 16mm | 0.709 18.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 250BXC10MEFC10X16 Rubycon | 10000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | -25°C~105°C | Bulk | 2009 | BXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | 250V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | - | - | - | - | 96mA | Polar | 10000 hours | - | - | 96mA @ 120Hz | 320mA @ 100kHz | - | - | 10mm | 16mm | 0.709 18.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 25ZLJ1000M10X20 Rubycon | 2373 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | ZLJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 1000μF | 25V | - | - | - | 5mm | - | 0.197 5.00mm | 600 μm | - | 25V | 3μA | 2.5A | Polar | 10000 hours | - | 28mOhm | 1.5A @ 120Hz | 2.5A @ 100kHz | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 16YXJ2200M12.5X20 Rubycon | 10000 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | - | YXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 2200μF | - | - | - | - | 5mm | - | 0.197 5.00mm | 600 μm | - | 16V | 3μA | 1.9A | Polar | 10000 hours | - | 41mOhm | 1.52A @ 120Hz | 1.9A @ 100kHz | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 16PK1000MEFC10X12.5 Rubycon | 1345 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | - | PK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | 600 μm | - | 16V | 3μA | 720mA | Polar | 2000 hours | - | - | 720mA @ 120Hz | 864mA @ 10kHz | 720mA | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10YXF220MEFC6.3X11 Rubycon | 8300 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 4000 Hrs @ 105°C | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | - | 220μF | 10V | - | - | 10V | 2.5mm | - | 0.098 2.50mm | - | - | - | - | 250mA | Polar | 4000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 6.3TZV220M6.3X6.1 Rubycon | 306 |
| Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 220μF | 6.3V | TR | - | 6.3V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.01386mA | 250mA | Polar | 2000 hours | - | 360mOhm | 150mA @ 120Hz | 250mA @ 100kHz | 250mA | - | 6.3mm | 6.1mm | 0.240 6.10mm | - | 6.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 6.3ZLH820MEFC8X11.5 Rubycon | 100000 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 8000 Hrs @ 105°C | -40°C~105°C | Bulk | - | ZLH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 820μF | 6.3V | - | - | - | 3.5mm | - | 0.138 3.50mm | - | - | - | - | 567mA | Polar | 8000 hours | - | 56mOhm | 567mA @ 120Hz | 945mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 25RX30220M8X11.5 Rubycon | 78 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 130°C | -40°C~130°C | Bulk | - | RX30 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Automotive | 8532.22.00.20 | 220μF | 25V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.138 3.50mm | 600 μm | - | 25V | 3μA | 360mA | Polar | 2000 hours | - | 220mOhm | 252mA @ 120Hz | 360mA @ 100kHz | - | - | 8mm | 11.5mm | 0.532 13.50mm | - | - | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 250PX33MEFC10X20 Rubycon | 21 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | 4.717361g | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2011 | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 33μF | 250V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | - | - | - | - | 140mA | Polar | 2000 hours | - | - | 140mA @ 120Hz | 210mA @ 10kHz | 140mA | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 200LLE5R6MEFC8X9 Rubycon | 782 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 12000 Hrs @ 105°C | -40°C~105°C | Bulk | 2012 | LLE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 5.6μF | 200V | - | - | - | 3.5mm | - | 0.138 3.50mm | - | - | - | - | 56mA | Polar | 12000 hours | - | - | 56mA @ 120Hz | 112mA @ 100kHz | - | - | 8mm | 9mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16MS7100MEFC6.3X7 Rubycon | 36 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | - | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | - | MS7 | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Through Hole | - | - | General Purpose | - | 100μF | 16V | - | - | - | 2.4892mm | - | 0.098 2.50mm | 450 μm | - | 16V | 3μA | 110mA | Polar | 1000 hours | - | - | 110mA @ 120Hz | 120mA @ 10kHz | - | - | 6.3mm | 7mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35ZLK470M10X20 Rubycon | 1051 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | ZLK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 470μF | 35V | - | - | - | 5mm | - | 0.197 5.00mm | 600 μm | - | 35V | 10nA | 2.88A | Polar | 5000 hours | - | 28mOhm | 864mA @ 120Hz | 2.88A @ 100kHz | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 10YXG10000MEFC18X35.5 Rubycon | 96 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 6000 Hrs @ 105°C | -40°C~105°C | Bulk | - | YXG | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 10000μF | 10V | - | - | - | 7.493mm | - | 0.295 7.50mm | - | - | - | - | 3A | Polar | 6000 hours | - | 14mOhm | 2.954A @ 120Hz | 4.22A @ 100kHz | - | - | 18mm | 35.5mm | 1.476 37.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10TZV680M8X10.5 Rubycon | 1525 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 680μF | 10V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 3333 | - | 0.068mA | 360mA | Polar | 2000 hours | 0.19 | 160mOhm | 360mA @ 120Hz | 600mA @ 100kHz | 600mA | General Purpose | 8mm | 10.5mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16YXG3900MEFC12.5X40 Rubycon | 9 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 6000 Hrs @ 105°C | -40°C~105°C | Bulk | - | YXG | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 3900μF | 16V | - | - | - | 5.0038mm | - | 0.197 5.00mm | - | - | - | - | 3.35A | Polar | 6000 hours | - | 17mOhm | 2.345A @ 120Hz | 3.35A @ 100kHz | - | General Purpose | 12.5mm | 40mm | 1.654 42.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |