- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400USG560MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | USG | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 400SGV47M18X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 75 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | Cut Tape | SGV | 20 % | - | - | - | 47 uF | - | SMD/SMT | - | - | - | - | - | 400 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | 21.5 mm | ||
![]() 400PK0R47MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | 0.25 | 2000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | 400 VDC | - | PK | 20 % | - | - | - | 0.47 uF | - | Radial | - | - | 2.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 11 mm | ||
![]() 400VXR150MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 7000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | VXR | 20 % | - | - | - | 150 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 400SGV33M16X21.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 75 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | Reel | SGV | 20 % | - | - | - | 33 uF | - | SMD/SMT | - | - | - | - | - | 320 mA | - | - | - | - | - | Aluminum Electrolytic Capacitors | 16 mm | 21.5 mm | ||
![]() 400USK560MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | USK | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400USK470MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | USK | 20 % | - | - | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 400UFG1000MBN45X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | UFG | 20 % | - | - | - | 1000 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 45 mm | 55 mm | ||
![]() 420USG270MEFCSN30X30 Rubycon | 116 |
| - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | - | USG | 20 % | - | - | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 420TXW82MEFR12.5X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | - | TXW | 20 % | - | - | - | 82 uF | - | Radial | - | - | - | - | - | 660 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 50 mm | ||
![]() 420MXC82MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | - | MXC | 20 % | - | - | - | 82 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 420CXW56MEFR12.5X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 5000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | - | CXW | 20 % | - | - | - | 56 uF | - | Radial | - | - | 5 mm | - | - | 480 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 40 mm | ||
![]() 420TXW39MEFR10X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 | 500 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | - | TXW | 20 % | - | - | - | 39 uF | - | Radial | - | - | - | - | - | 410 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 45 mm | ||
![]() 420QXW150MEFR16X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | 2000 Hour | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | 420 VDC | - | QXW | 20 % | - | - | - | 150 uF | - | PC Pin | - | - | 7.5 mm | - | - | 940 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 45 mm | ||
![]() 400USH270MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | USH | 20 % | - | - | - | 270 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 400UFG1500MBN40X90 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | UFG | 20 % | - | - | - | 1500 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 40 mm | 90 mm | ||
![]() 420MXC390MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | - | MXC | 20 % | - | - | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 400USH680MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 400 VDC | - | USH | 20 % | - | - | - | 680 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 420HXG100MEFCSN20X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.2 | 200 | RUBYCON CORP | - | 420HXG100MEFCSN20X35 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.74 | Details | 420 VDC | - | HXG | 20 % | e3 | EAR99 | TIN | 100 uF | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 420 V | 0.61482 mA | 1230 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 420VXS100MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | - | VXS | 20 % | - | - | - | 100 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 30 mm |