- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80LSW10000MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | 10000 uF | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSW | 20 % | - | - | - | - | 10000 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm | ||
![]() 70RXA1300M18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | RXA | 20 % | - | - | - | - | 1300 uF | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | Cut | - | - | 37 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 63VXG2200MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | VXG | 20 % | - | - | - | - | 2200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 6.3TWL330MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 2000 | - | 2000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | TWL | 20 % | - | - | - | - | 330 uF | - | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 8 mm | 11.5 mm | ||
![]() 6.3YXG8200MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.22 | 200 | - | 6000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 6.3 VDC | YXG | 20 % | - | - | - | - | 8200 uF | - | - | Radial | - | - | 7.5 mm | - | - | 3.45 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 31.5 mm | ||
![]() 80LSW100000MNB90X151 Rubycon | In Stock | - | - | - | - | - | - | - | - | 100000 uF | - | 8 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSW | 20 % | - | - | - | - | 100000 uF | - | - | Screw | - | - | 31.4 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 151 mm | ||
![]() 63YXG680MEFC12.5X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 500 | - | 6000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | YXG | 20 % | - | - | - | - | 680 uF | - | - | Radial | - | - | 5 mm | - | - | 1.18 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 40 mm | ||
![]() 80LSQ3900MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSQ | 20 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 80VXG1500MEFCSN22X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.25 | 200 | RUBYCON CORP | 5000 Hour | 80VXG1500MEFCSN22X40 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.63 | Details | Yes | 80 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1500 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 1.0392 mA | 1700 mA | 120 Hz | 0.25 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 63USG3300MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USG | 20 % | - | - | - | - | 3300 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 63LSQ56000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | 56000 uF | - | 20 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | LSQ | 20 % | - | - | - | - | 56000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 63RXF910MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 200 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | RXF | 20 % | - | - | - | - | 910 uF | - | - | Radial | - | - | - | - | - | 2.3 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 63KXF1800MEFCSN30X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.3 | 100 | RUBYCON CORP | 3000 Hour | 63KXF1800MEFCSN30X20 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 63 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1800 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | 1.01025 mA | 1520 mA | 120 Hz | 0.3 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 30 mm | 20 mm | ||
![]() 63KXF1200MEFCSN25X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.3 | 200 | RUBYCON CORP | 3000 Hour | 63KXF1200MEFCSN25X20 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 63 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1200 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | 0.82486 mA | 1200 mA | 120 Hz | 0.3 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 80LSQ33000MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | 33000 uF | - | 30 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSQ | 20 % | - | - | - | - | 33000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 80LSQ3300MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSQ | 20 % | - | - | - | - | 3300 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 63PK330MEFC10X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 1000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | PK | 20 % | - | - | - | - | 330 uF | - | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | 20 mm | ||
![]() 63NA220MEFC12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 63 VDC | NA | 20 % | - | - | - | - | 220 uF | - | - | Radial | - | - | 5 mm | - | - | 490 mA | - | - | Straight | - | - | - | Bi-Polar/Non-Polar Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 63LSQ100000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | 100000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | LSQ | 20 % | - | - | - | - | 100000 uF | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 121 mm | ||
![]() 63YXH270MEFC16X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.09 | 600 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | YXH | 20 % | - | - | - | - | 270 uF | - | - | Radial | - | - | 7.5 mm | - | - | 895 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 16 mm |