- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420MXG560MEFCSN30X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXG | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 420MXC180MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXC | 20 % | - | - | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 450LSG8200MNB90X191 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSG | 20 % | - | - | - | 8200 uF | - | Screw | - | - | - | - | - | 20 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | 191 mm | ||
![]() 450LSC6800MNB77X206 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 6 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSC | 20 % | - | - | - | 6800 uF | - | Screw | - | - | - | - | - | 25 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 206 mm | ||
![]() 450HXG390MEFCSN35X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.2 | 100 | RUBYCON CORP | - | 450HXG390MEFCSN35X40 | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Active | 5.74 | Details | 450 VDC | HXG | 20 % | e3 | EAR99 | TIN | 390 uF | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 1.25678 mA | 2610 mA | 120 Hz | 0.2 | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 420USC330MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.25 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | USC | 20 % | - | - | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 450LSA5600MNB77X176 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | 20000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSA | 20 % | - | - | - | 5600 uF | - | Screw | - | - | - | - | - | 21.3 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 176 mm | ||
![]() 420USH560MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | USH | 20 % | - | - | - | 560 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 420UFG1200MBN45X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 50 | - | 10000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | UFG | 20 % | - | - | - | 1200 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 45 mm | 60 mm | ||
![]() 450LHR3900MS277X133 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LHR | 20 % | - | - | - | 3900 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 133 mm | ||
![]() 450LSQ1500MNB51X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 30 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSQ | 20 % | - | - | - | 1500 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 118 mm | ||
![]() 450LSY2700MNB51X133 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 30 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSY | 20 % | - | - | - | 2700 uF | - | Screw | - | - | 21.8 mm | - | - | 9.4 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 133 mm | ||
![]() 420HXG220MEFCSN35X25 Rubycon | 80 |
| - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | HXG | 20 % | - | - | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 450LSA4700MNB64X209 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | 20000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSA | 20 % | - | - | - | 4700 uF | - | Screw | - | - | - | - | - | 17.7 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 209 mm | ||
![]() 450HXG330MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | HXG | 20 % | - | - | - | 330 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 450LHR2700MS264X126 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 20 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LHR | 20 % | - | - | - | 2700 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 126 mm | ||
![]() 450LSQ1200MNB51X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 30 | - | 3000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LSQ | 20 % | - | - | - | 1200 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 420MXH150MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 2000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 420 VDC | MXH | 20 % | - | - | - | 150 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 450LHR2700MS277X103 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | + 105 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LHR | 20 % | - | - | - | 2700 uF | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 103 mm | ||
![]() 450LUR3900MS277X113 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | 450 VDC | LUR | 20 % | - | - | - | 3900 uF | - | Screw | - | - | 31.8 mm | - | - | 17.2 A | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 113 mm |