- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400VXK220MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 385VXH560MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXH | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 400VXS270MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 400VXK390MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 420KXF47MEFCSN20X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | KXF | 20 % | - | - | - | - | 47 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 20 mm | ||
![]() 400VXS390MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 16USC22000MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.5 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 22000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 16USG27000MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 27000 uF | 0.5 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 27000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 200SXC1200MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | SXC | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 350VXR270MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 350 VDC | VXR | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 35VXG10000MEFCSN30X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 10000 uF | 0.4 | 100 | RUBYCON CORP | 5000 Hour | 35VXG10000MEFCSN30X40 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Details | Yes | 35 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 10000 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 1.7748 mA | 3040 mA | 0.4 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420HXG470MEFCSN30X50 Rubycon | 82 |
| - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | HXG | 20 % | - | - | - | - | 470 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 220USC390MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 25VXG18000MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 18000 uF | 0.45 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | VXG | 20 % | - | - | - | - | 18000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 220USG680MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 680 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 400KXF82MEFCSN25X20 Rubycon | 200 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 3000 Hour | 400KXF82MEFCSN25X20 | - | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | 400 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 82 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 400 V | 0.54332 mA | 550 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 420MXC270MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | MXC | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 420MXK560MEFCSN25X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | MXK | 20 % | - | - | - | - | 560 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 420NXG330MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | NXG | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 420NXG390MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | NXG | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 50 mm |