- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ High Frequency | Ripple Current (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SW220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 220μF | 2V | TR | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | 2V | - | 0.0176mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 2.7mm | 0.106 2.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXE220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | General Purpose | - | - | 220μF | 2.5V | - | - | unknown | - | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 0.022mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2SLE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | 2V | - | - | unknown | - | 7343 | 2917 | 9mOhm | POLARIZED | 2V | - | 0.008mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.4mm | 0.055 1.40mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2SXE220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 220μF | 2V | - | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | 2V | - | 0.0176mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXE220MR07 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | General Purpose | - | - | 220μF | 2.5V | - | - | unknown | - | 7343 | 2917 | 7mOhm | POLARIZED | - | - | 0.022mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SW100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 100μF | 6.3V | TR | - | - | 6.3V | 7343 | 2917 | 9mOhm | Polar | 6V | - | 0.024mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 7.3mm | 0.106 2.70mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 4SW150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 150μF | 4V | TR | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | 4V | - | 0.024mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 2.7mm | 0.106 2.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SXB47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 47μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | 13mOhm | POLARIZED | - | - | 0.011844mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 4SXE68M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 68μF | 4V | - | - | unknown | - | 7343 | 2917 | 9mOhm | POLARIZED | 4V | - | 0.01088mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SXE120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 120μF | 4V | - | - | unknown | - | 7343 | 2917 | 9mOhm | POLARIZED | 4V | - | 0.0192mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SXB100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 100μF | 6.3V | - | - | - | - | 7343 | 2917 | 18mOhm | POLARIZED | - | - | 0.0252mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25PEV100M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | Tin (Sn) | Automotive | - | 8532.24.0020 | 100μF | - | BULK; TR, 15 INCH | - | - | - | - | - | 30mOhm | POLARIZED | 25V | 2626 | 0.025mA | 100mA | - | 0.14 | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 6SXB68M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 68μF | 6.3V | - | - | unknown | - | 7343 | 2917 | 13mOhm | POLARIZED | - | - | 0.017136mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SXB68M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 68μF | 4V | - | - | unknown | - | 7343 | 2917 | 13mOhm | POLARIZED | 4V | - | 0.01088mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | - | 1.9mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5SWZ270MR06 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 270μF | 2.5V | TR | - | - | - | 7343 | 2917 | 6mOhm | POLARIZED | - | - | 0.027mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXB150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 150μF | 2.5V | - | - | unknown | - | 7343 | 2917 | 13mOhm | POLARIZED | - | - | 0.015mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SXE82M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 82μF | 2.5V | - | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 0.0082mA | 3A | 2000 hours | 0.1 | 3A @ 100kHz | 3A | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SW330M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 330μF | 2.5V | TR | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 0.033mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SW180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 180μF | 6.3V | TR | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | 6V | - | 0.0432mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SW220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 220μF | 2.5V | TR | - | - | - | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 0.022mA | 3.5A | 2000 hours | 0.1 | 3.5A @ 100kHz | 3.5A | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - |