- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2.5SZE120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 120μF | - | - | - | unknown | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2.5V | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4SW150M2.7X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5SLG100M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Polymer | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | 2.7A @ 100kHz | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5SXB220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 220μF | 2.5V | - | - | unknown | 7343 | 2917 | - | 13mOhm | POLARIZED | - | - | - | 0.022mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 63PEV33M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 33μF | - | TR | - | - | - | - | - | 40mOhm | Polar | - | 63V | 3333 | - | 85mA | 10000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | 0.413 10.50mm | 8.3mm | 8.3mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2.5SXB120M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 120μF | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 8SXB47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 47μF | 8V | - | - | unknown | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 8V | - | 0.01504mA | 2.5A | 2000 hours | 0.1 | - | 2.5A @ 100kHz | 2.5A | - | 1.9mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2.5SWZ270M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Polymer | - | General Purpose | - | 270μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25PFV100M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hybrid | Tin (Sn) | Automotive | 8532.24.0020 | 100μF | - | BULK; TR, 15 INCH | - | - | - | - | - | 30mOhm | POLARIZED | - | 25V | 2626 | 0.025mA | 70mA | - | 0.14 | - | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PEV68M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 68μF | - | TR | - | - | - | - | - | 30mOhm | Polar | - | 50V | 3333 | - | 90mA | 10000 hours | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | - | - | 0.413 10.50mm | 8.3mm | 8.3mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PZA150M10X13 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 150μF | - | - | - | - | - | - | 5.0038mm | 26mOhm | - | 0.197 5.00mm | - | - | - | 2.7A | 3000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | - | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 63PEV22M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 22μF | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2SZE150M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | 5mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2SXB100M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2SXE220M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 50PZE100M10X9 Rubycon | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2015 | PZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 100μF | - | - | 19mm | - | - | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | 50V | - | - | 100mA | 10000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 63PZE33M8X9 Rubycon | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Bulk | 2015 | PZE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 33μF | - | - | 3.5mm | - | - | - | 3.5052mm | 40mOhm | Polar | 0.138 3.50mm | 63V | - | - | 85mA | 10000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2.5SW180M2.7X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 180μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 6SW220MX Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 50PEV100M10X10.5 Rubycon | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | 100μF | - | TR | - | - | - | - | - | 28mOhm | Polar | - | 50V | 4141 | - | 100mA | 10000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.413 10.50mm | 10.3mm | 10.3mm | - | ROHS3 Compliant | AEC-Q200 |