- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50PZE68M8X9 Rubycon | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2015 | PZE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 68μF | - | - | 3.5mm | - | - | - | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | 50V | - | - | 90mA | 10000 hours | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PFV68M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 68μF | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 25mA | 4000 hours | - | 62.5mA @ 120Hz | 1.25A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2.5SXB82M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | - | 82μF | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4SLE68M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Polymer | - | General Purpose | - | - | 68μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | 3A @ 100kHz | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2SXE150M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | - | 150μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5SZE100M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | - | 100μF | - | - | - | - | - | - | - | 5mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 50PZF100M10X9 Rubycon | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2015 | PZF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 100μF | - | - | 19mm | - | - | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | 50V | - | - | 80mA | 4000 hours | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PFV22M6.3X6.1 Rubycon | In Stock | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 22μF | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 63PZF33M8X9 Rubycon | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2015 | PZF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 33μF | - | - | 3.5mm | - | - | - | 3.5052mm | 40mOhm | Polar | 0.138 3.50mm | 63V | - | - | 55mA | 4000 hours | - | 55mA @ 120Hz | 1.1A @ 100kHz | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PEV47M6.3X6.1 Rubycon | In Stock | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | - | 2 | - | Hybrid | - | Automotive | - | - | 47μF | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PEV68M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 68μF | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 6SXE47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 47μF | 6.3V | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.011844mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 63PZE56M10X9 Rubycon | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Bulk | 2015 | PZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 56μF | - | - | 19mm | - | - | - | 5.0038mm | 30mOhm | Polar | 0.197 5.00mm | 63V | - | - | 90mA | 10000 hours | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PEV33M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | Hybrid | - | Automotive | - | - | 33μF | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PZA12M6.3X8 Rubycon | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | - | PZA | 0.248Dia 6.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | - | 12μF | - | - | - | - | - | - | - | 81mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 40mA @ 120Hz | 800mA @ 100kHz | - | - | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PZA18M8X8 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2013 | PZA | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Polymer | - | Automotive | - | 8532.24.0060 | 18μF | - | - | - | - | - | - | - | 63mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 55mA @ 120Hz | 1.1A @ 100kHz | - | - | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 50PZA68M10X13 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | - | 68μF | - | - | - | - | - | - | 5.0038mm | 28mOhm | - | 0.197 5.00mm | - | - | - | 2.6A | 3000 hours | - | 130mA @ 120Hz | 2.6A @ 100kHz | - | - | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2.5SZE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 100μF | - | - | - | unknown | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2.5V | - | 0.01mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4SLG68M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | - | 68μF | - | TR, 13 Inch | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 4V | - | - | 2.1A | 2000 hours | - | - | 2.1A @ 100kHz | - | - | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | ||
![]() 63PFV10M6.3X6.1 Rubycon | In Stock | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | - | Active | - | 2 | - | Hybrid | - | Automotive | ESR IS MEASURED AT 100KHZ | - | 10μF | - | BULK | - | - | - | - | - | 120mOhm | POLARIZED | - | 63V | 2626 | 0.0063mA | 35mA | - | 0.08 | - | - | - | - | - | 0.240 6.10mm | 6.6mm | 6.6mm | - | ROHS3 Compliant | AEC-Q200 |