- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25PEV56M6.3X6.1 Rubycon | In Stock | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | 25V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | e3 | - | Active | - | 2 | EAR99 | Hybrid | Tin (Sn) | Automotive | 8532.24.0020 | 56μF | BULK | - | - | - | - | 50mOhm | POLARIZED | - | 25V | 2626 | 0.014mA | 65mA | - | 0.14 | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PZA100M10X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 35V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 100μF | - | - | - | - | - | 27mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 120mA @ 120Hz | 2.4A @ 100kHz | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 63PZA10M8X8 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 63V | -55°C~105°C | Bulk | 2013 | PZA | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Polymer | - | Automotive | 8532.24.0060 | 10μF | - | - | - | - | - | 75mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 50mA @ 120Hz | 1A @ 100kHz | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2SLG180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 180μF | TR, 13 Inch | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() 2SLG100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 100μF | TR, 13 Inch | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() 2SZE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Cut Tape (CT) | 2013 | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 100μF | - | 4.3mm | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2V | - | 0.008mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 1.4mm | 0.055 1.40mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 2SLG150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 150μF | TR, 13 Inch | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() 6SLG47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 6.3V | -55°C~105°C | Digi-Reel® | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 47μF | TR, 13 Inch | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 6V | - | - | 2.1A | 2000 hours | - | - | 2.1A @ 100kHz | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() 2.5SW470M2.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | Polymer | - | General Purpose | - | 470μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 63PZA33M10X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 63V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 33μF | - | - | - | - | - | 31mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 63PZA22M8X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 63V | -55°C~105°C | Bulk | 2013 | PZA | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 22μF | - | - | - | - | 3.5052mm | 35mOhm | - | 0.138 3.50mm | - | - | - | 1.8A | 3000 hours | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2.5SLG100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | - | General Purpose | - | 100μF | TR, 13 Inch | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2.5V | - | - | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() 25PZA220M10X13 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 25V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Polymer | - | Automotive | 8532.24.0060 | 220μF | - | - | - | - | 5.0038mm | 26mOhm | - | 0.197 5.00mm | - | - | - | 2.8A | 3000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PZA82M8X12.5 Rubycon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 35V | -55°C~105°C | Bulk | - | PZA | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 82μF | - | - | - | - | 3.5052mm | 27mOhm | - | 0.138 3.50mm | - | - | - | 2.3A | 3000 hours | - | 115mA @ 120Hz | 2.3A @ 100kHz | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 50PZA39M8X12.5 Rubycon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 50V | -55°C~105°C | Bulk | - | PZA | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 39μF | - | - | - | - | 3.5052mm | 29mOhm | - | 0.138 3.50mm | - | - | - | 2.2A | 3000 hours | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2SZE150M Rubycon | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Cut Tape (CT) | 2013 | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 150μF | - | 4.3mm | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2V | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 1.4mm | 0.055 1.40mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 63PZA47M10X13 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 63V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 47μF | - | - | - | - | 5.0038mm | 29mOhm | - | 0.197 5.00mm | - | - | - | 2.6A | 3000 hours | - | 130mA @ 120Hz | 2.6A @ 100kHz | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 25PZA100M8X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 3000 Hrs @ 105°C | - | 25V | -55°C~105°C | Bulk | 2013 | PZA | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | Automotive | - | 100μF | - | - | - | - | 3.5052mm | 29mOhm | - | 0.138 3.50mm | - | - | - | 2A | 3000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6.3SXE82M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2.5SLG150M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Polymer | - | General Purpose | - | 150μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | 2.7A @ 100kHz | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - |