- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Capacitance | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PEV56M10X10.5 Rubycon | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ALUMINUM (SOLID POLYMER) | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | 63V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.394Dia 10.00mm | ±20% | yes | Active | 1 (Unlimited) | 2 | Hybrid | Automotive | 56μF | TR | 30mOhm | Polar | - | 63V | 4141 | 90mA | 10000 hours | 90mA @ 120Hz | 1.8A @ 100kHz | 0.413 10.50mm | 10.3mm | 10.3mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 25PZA180M10X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | - | 25V | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Polymer | Automotive | 180μF | - | 27mOhm | - | 0.197 5.00mm | - | - | - | - | 120mA @ 120Hz | 2.4A @ 100kHz | 0.472 12.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PZA33M8X8 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | - | 35V | -55°C~105°C | Bulk | 2013 | PZA | 0.315Dia 8.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Polymer | Automotive | 33μF | - | 55mOhm | - | 0.138 3.50mm | - | - | - | - | 60mA @ 120Hz | 1.2A @ 100kHz | 0.374 9.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 35PZA22M6.3X8 Rubycon | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | - | 35V | -55°C~105°C | Bulk | - | PZA | 0.248Dia 6.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Polymer | Automotive | 22μF | - | 64mOhm | - | 0.098 2.50mm | - | - | - | - | 45mA @ 120Hz | 900mA @ 100kHz | 0.374 9.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 6.3SXE47M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SW150MDR1X Rubycon | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6SXB47MX Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2013 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | Polymer | General Purpose | 47μF | - | 13mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() 6.3SXE68M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8SW100M2.7X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 8V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | Polymer | General Purpose | 100μF | - | 18mOhm | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | ROHS3 Compliant | - | ||
![]() 2.5SXB180M1.9X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | Polymer | General Purpose | 180μF | - | 13mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() 35PJV180M8X10.5 Rubycon | In Stock | - | - | 26 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | 35V | -55°C~125°C | Tape & Reel (TR) | - | PJV | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | Hybrid | Automotive | 180μF | - | 25mOhm | - | - | - | - | - | - | 96mA @ 120Hz | 1.92A @ 100kHz | 0.413 10.50mm | - | - | - | AEC-Q200 | ||
![]() 25PJV470M10X10.5 Rubycon | In Stock | - | - | 19 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | PJV | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | Hybrid | Automotive | 470μF | - | 20mOhm | - | - | - | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | 0.413 10.50mm | - | - | - | AEC-Q200 | ||
![]() 25PJV270M8X10.5 Rubycon | In Stock | - | - | 26 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | PJV | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | Hybrid | Automotive | 270μF | - | 25mOhm | - | - | - | - | - | - | 96mA @ 120Hz | 1.92A @ 100kHz | 0.413 10.50mm | - | - | - | AEC-Q200 | ||
![]() 2SLE100M1.4X7.3 Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 1 (Unlimited) | - | Polymer | General Purpose | 100μF | - | 9mOhm | - | - | - | - | - | - | - | 3A @ 100kHz | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() 2.5SWZ330M-ND Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | Polymer | General Purpose | 330μF | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() 35PJV330M10X10.5 Rubycon | In Stock | - | - | 19 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | 35V | -55°C~125°C | Tape & Reel (TR) | - | PJV | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | Hybrid | Automotive | 330μF | - | 20mOhm | - | - | - | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | 0.413 10.50mm | - | - | - | AEC-Q200 | ||
![]() 6SW150MDR1-ND Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | Polymer | General Purpose | 150μF | - | 9mOhm | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | ROHS3 Compliant | - | ||
![]() 2SWZ330MDEL-ND Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | Polymer | General Purpose | 330μF | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() 2.5SW470M-ND Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | Polymer | General Purpose | 470μF | - | 9mOhm | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | ROHS3 Compliant | - | ||
![]() 2SWZ330MDELX Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |