- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2.5SW470MX Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2.5SWZ330MX Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25PHV56M6.3X6.1 Rubycon | In Stock | - | - | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 56μF | 50mOhm | 70mA @ 120Hz | 1.4A @ 100kHz | 0.240 6.10mm | - | AEC-Q200 | ||
![]() 25PHV330M10X10.5 Rubycon | In Stock | - | - | 19 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 330μF | 20mOhm | 180mA @ 120Hz | 3.6A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 | ||
![]() 35PHV150M8X10.5 Rubycon | In Stock | - | - | 26 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 150μF | 22mOhm | 145mA @ 120Hz | 2.9A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 | ||
![]() 35PHV68M6.3X8 Rubycon | In Stock | - | - | 30 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | 35mOhm | 110mA @ 120Hz | 2.2A @ 100kHz | 0.315 8.00mm | - | AEC-Q200 | ||
![]() 25PHV100M6.3X8 Rubycon | In Stock | - | - | 30 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 100μF | 30mOhm | 110mA @ 120Hz | 2.2A @ 100kHz | 0.315 8.00mm | - | AEC-Q200 | ||
![]() 35PHV270M10X10.5 Rubycon | In Stock | - | - | 19 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 135°C | 35V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 270μF | 20mOhm | 180mA @ 120Hz | 3.6A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 | ||
![]() 25PHV220M8X10.5 Rubycon | In Stock | - | - | 26 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 135°C | 25V | -55°C~135°C | Tape & Reel (TR) | PHV | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 220μF | 22mOhm | 145mA @ 120Hz | 2.9A @ 100kHz | 0.413 10.50mm | - | AEC-Q200 |