- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80PZF22M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.08 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 80 V | 80 VDC | -55°C ~ 125°C | - | PZF | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 22 μF | Capacitors | Radial | 45mOhm | 0.138" (3.50mm) | 3 uA | 1.1 A | 55 mA @ 100 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 25PSV330M10X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | 3000 Hrs @ 135°C | - | - | Rubycon | - | - | - | Active | - | - | 25 V | - | -55°C ~ 135°C | - | PSV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | - | - | 20mOhm | - | - | - | 300 mA @ 100 Hz | 3 A @ 100 kHz | - | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 63PZJ47M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 47 μF | Capacitors | Radial | 40mOhm | 0.138" (3.50mm) | 3 uA | 1.5 A | 75 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 50PHV100M10X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | Reel | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | SMD/SMT | 28mOhm | - | - | - | 145 mA @ 100 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 50PLV68M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | 1000 Hrs @ 150°C | - | - | Rubycon | - | - | - | Active | - | - | 50 V | - | -55°C ~ 150°C | - | PLV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | - | - | 35mOhm | - | - | - | 50 mA @ 100 Hz | 1 A @ 100 kHz | - | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 35PZH330M10X11 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.12 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | Radial | 14mOhm | 0.197" (5.00mm) | 3 uA | 4.1 A | 205 mA @ 100 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 11 mm | AEC-Q200 | ||
![]() 25PJV68M6.3X6.1 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | Rubycon | 0.14 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | - | PJV | 0.248" Dia (6.30mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 50mOhm | - | 3 uA | 1.08 A | 54 mA @ 100 Hz | 1.08 A @ 100 kHz | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 0.240" (6.10mm) | 6.1 mm | AEC-Q200 | ||
![]() 63PSV33M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | 3000 Hrs @ 135°C | - | - | Rubycon | - | - | - | Active | - | - | 63 V | - | -55°C ~ 135°C | - | PSV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | - | - | 40mOhm | - | - | - | 165 mA @ 100 Hz | 1.65 A @ 100 kHz | - | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 35PZH150M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.12 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PZH | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | Radial | 22mOhm | 0.138" (3.50mm) | 3 uA | 2.9 A | 145 mA @ 100 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PHV33M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | Reel | PHV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | Capacitors | SMD/SMT | 40mOhm | - | - | - | 105 mA @ 100 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 25PHV470M10X12.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 1 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | - | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 μF | Capacitors | SMD/SMT | 14mOhm | - | - | - | 205 mA @ 100 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 | ||
![]() 63PZS33M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZS | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | Capacitors | Radial | 40mOhm | 0.138" (3.50mm) | 3 uA | 1.65 A | 165 mA @ 100 Hz | 1.65 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PZS56M10X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZS | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | Radial | 37mOhm | 0.197" (5.00mm) | 3 uA | 2.1 A | 210 mA @ 100 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 50PHV150M10X12.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.1 | 400 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | SMD/SMT | 18mOhm | - | 3 uA | 3.4 A | 170 mA @ 100 Hz | 3.4 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 | ||
![]() 63PLV33M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | 1000 Hrs @ 150°C | - | - | Rubycon | - | - | - | Active | - | - | 63 V | - | -55°C ~ 150°C | - | PLV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | - | - | 40mOhm | - | - | - | 45 mA @ 100 Hz | 900 mA @ 100 kHz | - | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 63PZH100M10X15 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | Radial | 15mOhm | 0.197" (5.00mm) | 3 uA | 3.9 A | 195 mA @ 100 Hz | 3.9 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 15 mm | AEC-Q200 | ||
![]() 25PHV560M10X16.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.14 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | SMD/SMT | 11mOhm | - | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.661" (16.80mm) | 16.5 mm | AEC-Q200 | ||
![]() 35PHV470M10X16.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.12 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 μF | Capacitors | SMD/SMT | 11mOhm | - | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.661" (16.80mm) | 16.5 mm | AEC-Q200 | ||
![]() 50PJV180M10X12.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.1 | 400 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PJV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 180 μF | Capacitors | SMD/SMT | 18mOhm | - | 3 uA | 3 A | 150 mA @ 100 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 | ||
![]() 25PJV560M10X12.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 1 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 55 C | - | - | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | - | PJV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | SMD/SMT | 14mOhm | - | - | - | 175 mA @ 100 Hz | 3.5 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 |