- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PZJ82M10X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 82 μF | Capacitors | Radial | 30mOhm | 0.197" (5.00mm) | 3 uA | 1.9 A | 95 mA @ 100 Hz | 1.9 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PHV100M10X16.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.09 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | SMD/SMT | 15mOhm | - | 3 uA | 3.9 A | 195 mA @ 100 Hz | 3.9 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.661" (16.80mm) | 16.5 mm | AEC-Q200 | ||
![]() 50PZJ150M10X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | Radial | 28mOhm | 0.197" (5.00mm) | 3 uA | 2.2 A | 110 mA @ 100 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 35PSV150M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | 3000 Hrs @ 135°C | - | - | Rubycon | - | - | - | Active | - | - | 35 V | - | -55°C ~ 135°C | - | PSV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 μF | - | - | 22mOhm | - | - | - | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | - | - | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 50PHV180M10X16.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.1 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 180 μF | Capacitors | SMD/SMT | 13mOhm | - | 3 uA | 4.2 A | 210 mA @ 100 Hz | 4.2 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.661" (16.80mm) | 16.5 mm | AEC-Q200 | ||
![]() 25PZS330M10X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.14 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PZS | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 3 uA | 3 A | 300 mA @ 100 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PJV47M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | 0.09 | 500 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PJV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 47 μF | Capacitors | SMD/SMT | 40mOhm | - | 3 uA | 1.5 A | 75 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 50PZH68M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZH | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | Radial | 30mOhm | 0.138" (3.50mm) | 3 uA | 2.3 A | 115 mA @ 100 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PZJ100M10X11 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | Radial | 19mOhm | 0.197" (5.00mm) | 3 uA | 2.7 A | 135 mA @ 100 Hz | 2.7 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 11 mm | AEC-Q200 | ||
![]() 25PZH560M10X15 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.14 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | Radial | 11mOhm | 0.197" (5.00mm) | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.650" (16.50mm) | 15 mm | AEC-Q200 | ||
![]() 63PHV56M10X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | Reel | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | SMD/SMT | 30mOhm | - | - | - | 130 mA @ 100 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 80PFV22M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | 0.08 | 500 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 80 V | 80 VDC | -55°C ~ 125°C | Cut Tape | PFV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 22 μF | Capacitors | SMD/SMT | 45mOhm | - | 17.6 uA | 1.1 A | 55 mA @ 120 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 35PZJ330M10X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.12 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 3 uA | 2.8 A | 140 mA @ 100 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 63PHV68M10X12.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | 0.09 | 400 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 19mOhm | - | 3 uA | 3.2 A | 160 mA @ 100 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | 0.504" (12.80mm) | 12.5 mm | AEC-Q200 | ||
![]() 6.3SXE33M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50PHV68M8X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | Cut Tape | PHV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 30mOhm | - | - | - | 115 mA @ 100 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 50PZJ82M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 82 μF | Capacitors | Radial | 30mOhm | 0.138" (3.50mm) | 3 uA | 1.7 A | 85 mA @ 100 Hz | 1.7 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 50PZS68M8X9 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZS | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | Radial | 30mOhm | 0.138" (3.50mm) | 3 uA | 1.87 A | 187 mA @ 100 Hz | 1.87 A @ 100 kHz | Electrolytic Capacitors | 24 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | 0.413" (10.50mm) | 9 mm | AEC-Q200 | ||
![]() 25PLV270M10X10.5 Rubycon | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 1 | 1000 Hrs @ 150°C | Rubycon | - | Rubycon | - | - | - | Active | - | Details | 25 V | - | -55°C ~ 150°C | - | PLV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | - | 20mOhm | - | - | - | 90 mA @ 100 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() 25PLV150M10X10.5 Rubycon | In Stock | - | - | - | - | - | Rubycon | - | 1 | - | Rubycon | - | - | - | - | - | - | - | - | - | - | - | - | PLV | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | - |