- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Surface Mount Land Size
- Tolerance
Attribute column
Manufacturer
Rubycon Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25PFV220M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | - | 8532.24.0020 | 220μF | - | BULK; TR, 15 INCH | - | - | - | - | - | - | 27mOhm | Polar | - | 25V | 3333 | 0.055mA | 80mA | 4000 hours | 0.14 | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PZE270M10X9 Rubycon | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (SOLID POLYMER) | - | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2015 | PZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | - | 270μF | - | - | 19mm | - | - | - | - | 5.0038mm | 20mOhm | Polar | 0.197 5.00mm | 35V | - | - | 125mA | 10000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PFV68M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | - | 68μF | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PEV150M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | - | 150μF | - | TR | - | - | - | - | - | - | 27mOhm | Polar | - | 35V | 3333 | - | 115mA | 10000 hours | - | 115mA @ 120Hz | 2.3A @ 100kHz | - | - | - | 0.413 10.50mm | 8.3mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2.5SW270M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 270μF | 2.5V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.027mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SW220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 220μF | 4V | TR | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | 0.0352mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | 3.5A | - | 7.3mm | 0.114 2.90mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2.5SW180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 2.5V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.018mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | 3.5A | - | 2.7mm | 0.106 2.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXE180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 2V | - | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | 0.0144mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SXB100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 100μF | 2.5V | - | - | - | unknown | 7343 | 2917 | - | 13mOhm | POLARIZED | - | - | - | 0.01mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXB150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2V | - | - | - | - | 7343 | 2917 | - | 13mOhm | POLARIZED | - | 2V | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXE150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2V | - | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SWZ220MR09 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 220μF | 2.5V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.022mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SXE150M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2.5V | - | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.015mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SWZ330MR06 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 330μF | 2.5V | TR, 13 Inch | - | - | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | - | 0.033mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | 3.5A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35PFV150M8X10.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | - | 8532.24.0020 | 150μF | - | BULK; TR, 15 INCH | - | - | - | - | - | - | 27mOhm | Polar | - | 35V | 3333 | 0.0525mA | 80mA | 4000 hours | 0.12 | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2SWZ330MR05 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 330μF | 2V | TR | - | - | - | 7343 | 2917 | - | 4.5mOhm | POLARIZED | - | 2V | - | 0.0264mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | 3.5A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SWZ47MR25 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 47μF | 10V | TR, 13 Inch | - | - | - | 7343 | 2917 | - | 25mOhm | POLARIZED | - | - | - | 0.0188mA | 1.8A | 2000 hours | 0.1 | - | 1.8A @ 100kHz | 1.8A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SXE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 100μF | 4V | - | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | 0.016mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | 3A | - | 1.9mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6SW120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 120μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 9mOhm | - | - | - | - | - | 3.5A | 2000 hours | - | - | 3.5A @ 100kHz | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.2898mm | 4.2926mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SXE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2010 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 7.3mm | 4.3mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |