- Capacitance
- Capacitor Type
- Depth
- ECCN Code
- HTS Code
- Height
- JESD-609 Code
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Terminations
Attribute column
Manufacturer
Rubycon Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Voltage Rated | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Rated (DC) Voltage (URdc) | Life (Hours) | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25ST155MB33225 Rubycon | In Stock | - | - | Surface Mount | - | WRAPAROUND | 25V | - | 20% | e3 | yes | 2 | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.25.00.45 | 1.5μF | 2.5mm | 3225 | 1210 | FILM CAPACITOR | - | 1000 hours | 2mm | 3.2mm | No | No SVHC | RoHS Compliant | ||
![]() 25ST156MD35750 Rubycon | In Stock | - | - | Surface Mount | 2220 | WRAPAROUND | - | 2015 | 20% | e3 | yes | 2 | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.25.00.45 | 15μF | 5mm | - | - | FILM CAPACITOR | 25V | - | 2.6mm | 5.7mm | No | - | RoHS Compliant |