- Series
- Product
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Capacitance
- Height
- Length
- Width
- Package / Case
- Voltage Rating DC
- Packaging
Attribute column
Manufacturer
Rubycon Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Applications | HTS Code | Capacitance | Voltage - Rated DC | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Lead Spacing | Product | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50MU155KC24532 Rubycon | In Stock | - | - | - | - | - | 1812 (4532 metric) | - | 1500 nF | - | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 50 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 1.5 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | ||
![]() 25MU105MA23216 Rubycon | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | Acrylic, Metallized | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | PMLCAP®, MU | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | yes | Active | 3 (168 Hours) | Solder Pads | EAR99 | DC Link, DC Filtering | 8532.24.0020 | 1μF | 25V | - | 3216 | 1206 | - | - | - | - | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() 50MS473MA23216 Rubycon | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | 47 nF | 47000 pF | - | 3000 | - | + 125 C | - 55 C | - | Details | 50 VDC | - | Reel | - | MS | - | - | - | - | - | - | - | - | - | 0.047 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 100MU683KB13225 Rubycon | In Stock | - | - | - | - | - | 1210 (3225 metric) | - | 68 nF | 68000 pF | - | 2000 | - | + 125 C | - 55 C | Yes | Details | 100 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 0.068 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() 16MU224KZ22012 Rubycon | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | 220 nF | 220000 pF | - | 3000 | - | + 125 C | - 55 C | Yes | Details | 16 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 0.22 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 25MS473MZ22012 Rubycon | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | - | 3000 | - | + 125 C | - 55 C | - | Details | 25 VDC | - | Reel | - | MS | - | - | - | - | - | - | - | - | - | 0.047 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 25MU106KD15750 Rubycon | In Stock | - | - | - | - | - | 2220 (5750 metric) | - | - | - | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 10 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 5.7 mm | 5 mm | - | - | ||
![]() 63MU335KD35750 Rubycon | In Stock | - | - | - | - | - | 2220 (5750 metric) | - | 3300 nF | - | - | 500 | - | + 125 C | - 55 C | Yes | Details | 63 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 3.3 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 2.6 mm | - | 5.7 mm | 5 mm | - | - | ||
![]() 100MU473M3216 Rubycon | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | Acrylic, Metallized | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | 100V | -55°C ~ 125°C | - | - | PMLCAP®, MU | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | 1 (Unlimited) | Solder Pads | - | DC Link, DC Filtering | - | 0.047µF | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | - | ||
![]() 35MS104KA13216 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | MS | - | 20 % | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Stacked Film Capacitors | - | - | - | - | - | - | - | ||
![]() 35MS332KZ12012 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | MS | - | 20 % | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Stacked Film Capacitors | - | - | - | - | - | - | - | ||
![]() 25MS684KB23225 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | MS | - | 20 % | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Stacked Film Capacitors | - | - | - | - | - | - | - | ||
![]() 35MS222KZ12012 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | MS | - | 20 % | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Stacked Film Capacitors | - | - | - | - | - | - | - | ||
![]() 10MS154KZ22012 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | MS | - | 20 % | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Stacked Film Capacitors | - | - | - | - | - | - | - | ||
![]() 35MS474MB23225 Rubycon | In Stock | - | - | - | - | - | 1210 (3225 metric) | - | 470 nF | 470000 pF | - | 2000 | - | + 125 C | - 55 C | - | Details | 35 VDC | - | Reel | - | MS | - | - | - | - | - | - | - | - | - | 0.47 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() 450MPK475K Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100MU682KA13216 Rubycon | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | 6.8 nF | - | 0.0068 uF | 3000 | - | + 125 C | - 55 C | Yes | Details | 100 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 6800 pF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 100MU473KA23216 Rubycon | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | 47 nF | 47000 pF | - | 3000 | - | + 125 C | - 55 C | Yes | Details | 100 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 0.047 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 10MS154MZ22012 Rubycon | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | 150 nF | 150000 pF | - | 3000 | - | + 125 C | - 55 C | - | Details | 10 VDC | - | Reel | - | MS | - | - | - | - | - | - | - | - | - | 0.15 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 100MU223KA13216 Rubycon | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | 22 nF | 22000 pF | - | 3000 | - | + 125 C | - 55 C | Yes | Details | 100 VDC | - | Reel | - | MU | - | 10 % | - | - | - | - | - | - | - | 0.022 uF | - | SMD/SMT | - | - | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - |