- Series
- Product
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Capacitance
- Height
- Length
- Width
- Package / Case
- Voltage Rating DC
- Packaging
Attribute column
Manufacturer
Rubycon Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10MS225KB23225 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 35MS102KZ12012 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 25MU225KB23225 Rubycon | In Stock | - | - | 1210 (3225 metric) | - | 2200 nF | - | 2000 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | Reel | MU | 10 % | 2.2 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | 3.2 mm | 2.5 mm | ||
![]() 25MS334MA23216 Rubycon | In Stock | - | - | 1206 (3216 metric) | - | 330 nF | 330000 pF | 3000 | - | + 125 C | - 55 C | - | Details | 25 VDC | Reel | MS | - | 0.33 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 3.2 mm | 1.6 mm | ||
![]() 100MU333KA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | - | 33 nF | 33000 pF | 3000 | - | + 125 C | - 55 C | Yes | Details | 100 VDC | Reel | MU | 10 % | 0.033 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 25MS224MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | - | 220 nF | 220000 pF | 3000 | - | + 125 C | - 55 C | - | Details | 25 VDC | Reel | MS | - | 0.22 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 3.2 mm | 1.6 mm | ||
![]() 50MU105KC14532 Rubycon | In Stock | - | - | 1812 (4532 metric) | - | 1000 nF | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 50 VDC | Reel | MU | 10 % | 1 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 4.5 mm | 3.2 mm | ||
![]() 63MU684KC14532 Rubycon | In Stock | - | - | 1812 (4532 metric) | - | 680 nF | 680000 pF | 1000 | - | + 125 C | - 55 C | Yes | Details | 63 VDC | Reel | MU | 10 % | 0.68 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 4.5 mm | 3.2 mm | ||
![]() 10MS155MB33225 Rubycon | In Stock | - | - | - | Rubycon | - | - | 1 | Rubycon | - | - | - | - | - | - | MS | 20 % | - | Capacitors | SMD/SMT | - | Film Capacitors | Stacked Film Capacitors | Film Capacitors | - | - | - | ||
![]() 6.3MS568MEFC6.3X5 Rubycon | In Stock | - | - | - | Rubycon | - | - | 1 | Rubycon | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Rubycon Corporation | - | - | - | ||
![]() 10MS155KB33225 Rubycon | In Stock | - | - | - | Rubycon | - | - | 1 | Rubycon | - | - | - | - | - | - | MS | 20 % | - | Capacitors | SMD/SMT | - | Film Capacitors | Stacked Film Capacitors | Film Capacitors | - | - | - | ||
![]() 16MS104KZ22012 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 25MS474KB13225 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 25MS224KA13216 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 35MS474KB23225 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 16MS474KA13216 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 35MS223KZ12012 Rubycon | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | MS | 20 % | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | ||
![]() 10MS105MA23216 Rubycon | In Stock | - | - | 1206 (3216 metric) | - | 1000 nF | - | 3000 | - | + 125 C | - 55 C | - | Details | 10 VDC | Reel | MS | - | 1 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 3.2 mm | 1.6 mm | ||
![]() 25MU684KA23216 Rubycon | In Stock | - | - | 1206 (3216 metric) | - | 680 nF | 680000 pF | 3000 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | Reel | MU | 10 % | 0.68 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | 3.2 mm | 1.6 mm | ||
![]() 35MU473KZ22012 Rubycon | In Stock | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | 3000 | - | + 125 C | - 55 C | Yes | Details | 35 VDC | Reel | MU | 10 % | 0.047 uF | - | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1 mm | 2 mm | 1.25 mm |