- Series
- Product
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Capacitance
- Height
- Length
- Width
- Package / Case
- Voltage Rating DC
- Packaging
Attribute column
Manufacturer
Rubycon Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50MS222MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 2.2 nF | - | 0.0022 uF | 3000 | + 125 C | - 55 C | - | Details | 50 VDC | Reel | MS | - | 2200 pF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 50MU684KB23225 Rubycon | In Stock | - | - | 1210 (3225 metric) | 680 nF | 680000 pF | - | 2000 | + 125 C | - 55 C | Yes | Details | 50 VDC | Reel | MU | 10 % | 0.68 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.8 mm | 3.2 mm | 2.5 mm | ||
![]() 50MU475KD35750 Rubycon | In Stock | - | - | 2220 (5750 metric) | 4700 nF | - | - | 500 | + 125 C | - 55 C | Yes | Details | 50 VDC | Reel | MU | 10 % | 4.7 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 2.6 mm | 5.7 mm | 5 mm | ||
![]() 50MS682MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 6.8 nF | - | 0.0068 uF | 3000 | + 125 C | - 55 C | - | Details | 50 VDC | Reel | MS | - | 6800 pF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 63MU155KC44532 Rubycon | In Stock | - | - | 1812 (4532 metric) | 1500 nF | - | - | 1000 | + 125 C | - 55 C | Yes | Details | 63 VDC | Reel | MU | 10 % | 1.5 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 2.6 mm | 4.5 mm | 3.2 mm | ||
![]() 63MU151KZ12012 Rubycon | In Stock | - | - | 0805 (2012 metric) | 0.15 nF | - | - | 3000 | + 125 C | - 55 C | Yes | Details | 63 VDC | Reel | MU | 10 % | 150 pF | SMD/SMT | Plastic | Stacked Film Capacitors | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 50MS223MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 22 nF | 22000 pF | - | 3000 | + 125 C | - 55 C | - | Details | 50 VDC | Reel | MS | - | 0.022 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 16MU475KC14532 Rubycon | In Stock | - | - | 1812 (4532 metric) | 4700 nF | - | - | 1000 | + 125 C | - 55 C | Yes | Details | 16 VDC | Reel | MU | 10 % | 4.7 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.8 mm | 4.5 mm | 3.2 mm | ||
![]() 16MS105MB13225 Rubycon | In Stock | - | - | 1210 (3225 metric) | 1000 nF | - | - | 2000 | + 125 C | - 55 C | - | Details | 16 VDC | Reel | MS | - | 1 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.4 mm | 3.2 mm | 2.5 mm | ||
![]() 35MS222MZ12012 Rubycon | In Stock | - | - | 0805 (2012 metric) | 2.2 nF | - | 0.0022 uF | 3000 | + 125 C | - 55 C | - | Details | 35 VDC | Reel | MS | - | 2200 pF | SMD/SMT | Plastic | Stacked Film Capacitors | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 35MS332MZ12012 Rubycon | In Stock | - | - | 0805 (2012 metric) | 3.3 nF | - | 0.0033 uF | 3000 | + 125 C | - 55 C | - | Details | 35 VDC | Reel | MS | - | 3300 pF | SMD/SMT | Plastic | Stacked Film Capacitors | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 35MU105KB13225 Rubycon | In Stock | - | - | 1210 (3225 metric) | 1000 nF | - | - | 2000 | + 125 C | - 55 C | Yes | Details | 35 VDC | Cut Tape | MU | 10 % | 1 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.4 mm | 3.2 mm | 2.5 mm | ||
![]() 35MS103MZ12012 Rubycon | In Stock | - | - | 0805 (2012 metric) | 10 nF | 10000 pF | - | 3000 | + 125 C | - 55 C | - | Details | 35 VDC | Reel | MS | - | 0.01 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 35MU155KB33225 Rubycon | In Stock | - | - | 1210 (3225 metric) | 1500 nF | - | - | 2000 | + 125 C | - 55 C | Yes | Details | 35 VDC | Reel | MU | 10 % | 1.5 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 2 mm | 3.2 mm | 2.5 mm | ||
![]() 50MS333MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 33 nF | 33000 pF | - | 3000 | + 125 C | - 55 C | - | Details | 50 VDC | Reel | MS | - | 0.033 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 63MU473KA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 47 nF | 47000 pF | - | 3000 | + 125 C | - 55 C | Yes | Details | 63 VDC | Reel | MU | 10 % | 0.047 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 63MU104KA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 100 nF | 100000 pF | - | 3000 | + 125 C | - 55 C | Yes | Details | 63 VDC | Reel | MU | 10 % | 0.1 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 50MS103MA13216 Rubycon | In Stock | - | - | 1206 (3216 metric) | 10 nF | 10000 pF | - | 3000 | + 125 C | - 55 C | - | Details | 50 VDC | Reel | MS | - | 0.01 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1 mm | 3.2 mm | 1.6 mm | ||
![]() 25MS684MB23225 Rubycon | In Stock | - | - | 1210 (3225 metric) | 680 nF | 680000 pF | - | 2000 | + 125 C | - 55 C | - | Details | 25 VDC | Reel | MS | - | 0.68 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.8 mm | 3.2 mm | 2.5 mm | ||
![]() 25MU475KC24532 Rubycon | In Stock | - | - | 1812 (4532 metric) | 4700 nF | - | - | 1000 | + 125 C | - 55 C | Yes | Details | 25 VDC | Reel | MU | 10 % | 4.7 uF | SMD/SMT | Plastic | Stacked Film Capacitors | 1.8 mm | 4.5 mm | 3.2 mm |