- Series
- Product
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Capacitance
- Height
- Length
- Width
- Package / Case
- Voltage Rating DC
- Packaging
Attribute column
Manufacturer
Rubycon Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Termination Style | Dielectric | Lead Spacing | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25MS334KA23216 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | MS | - | 20 % | - | - | - | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | - | - | ||
![]() 35MS152KZ12012 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | MS | - | 20 % | - | - | - | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | - | - | ||
![]() 10MS105KA23216 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | MS | - | 20 % | - | - | - | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | - | - | ||
![]() 16MS683KZ12012 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | MS | - | 20 % | - | - | - | - | - | SMD/SMT | - | - | Stacked Film Capacitors | - | - | - | - | - | - | ||
![]() 35MU104MZ12012 Rubycon | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Acrylic, Metallized | - | - | - | - | -- | - | - | - | - | 35V | -55°C ~ 125°C | Tape & Reel (TR) | PMLCAP®, MU | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Active | -- | -- | DC Link, DC Filtering | 0.1µF | - | - | -- | - | -- | - | 0.047 (1.20mm) | - | - | -- | ||
![]() 35MS152MZ12012 Rubycon | In Stock | - | - | - | 0805 (2012 metric) | - | 1.5 nF | - | 0.0015 uF | 3000 | - | + 125 C | - 55 C | - | Details | 35 VDC | - | Reel | MS | - | - | - | - | - | - | 1500 pF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 0.8 mm | - | 2 mm | 1.25 mm | - | ||
![]() 35MS472MZ12012 Rubycon | In Stock | - | - | - | 0805 (2012 metric) | - | 4.7 nF | - | 0.0047 uF | 3000 | - | + 125 C | - 55 C | - | Details | 35 VDC | - | Reel | MS | - | - | - | - | - | - | 4700 pF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 0.8 mm | - | 2 mm | 1.25 mm | - | ||
![]() 35MU685KD15750 Rubycon | In Stock | - | - | - | 2220 (5750 metric) | - | 6800 nF | - | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 35 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 6.8 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 5.7 mm | 5 mm | - | ||
![]() 35MS473MA13216 Rubycon | In Stock | - | - | - | 1206 (3216 metric) | - | 47 nF | 47000 pF | - | 3000 | - | + 125 C | - 55 C | - | Details | 35 VDC | - | Reel | MS | - | - | - | - | - | - | 0.047 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 16MU106KC44532 Rubycon | In Stock | - | - | - | 1812 (4532 metric) | - | - | - | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 16 VDC | - | Cut Tape | MU | - | 10 % | - | - | - | - | 10 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 4.5 mm | 3.2 mm | - | ||
![]() 16MS104MZ22012 Rubycon | In Stock | - | - | - | 0805 (2012 metric) | - | 100 nF | 100000 pF | - | 3000 | - | + 125 C | - 55 C | - | Details | 16 VDC | - | Reel | MS | - | - | - | - | - | - | 0.1 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1 mm | - | 2 mm | 1.25 mm | - | ||
![]() 16MU335KB33225 Rubycon | In Stock | - | - | - | 1210 (3225 metric) | - | 3300 nF | - | - | 2000 | - | + 125 C | - 55 C | Yes | Details | 16 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 3.3 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 63MU682KZ12012 Rubycon | In Stock | - | - | - | 0805 (2012 metric) | - | 6.8 nF | - | 0.0068 uF | 3000 | - | + 125 C | - 55 C | Yes | Details | 63 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 6800 pF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 0.8 mm | - | 2 mm | 1.25 mm | - | ||
![]() 50MS104MB23225 Rubycon | In Stock | - | - | - | 1210 (3225 metric) | - | 100 nF | 100000 pF | - | 2000 | - | + 125 C | - 55 C | - | Details | 50 VDC | - | Reel | MS | - | - | - | - | - | - | 0.1 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 50MS683MB13225 Rubycon | In Stock | - | - | - | 1210 (3225 metric) | - | 68 nF | 68000 pF | - | 2000 | - | + 125 C | - 55 C | - | Details | 50 VDC | - | Reel | MS | - | - | - | - | - | - | 0.068 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 63MU105KC24532 Rubycon | In Stock | - | - | - | 1812 (4532 metric) | - | 1000 nF | - | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 63 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 1 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.8 mm | - | 4.5 mm | 3.2 mm | - | ||
![]() 25MU685KC44532 Rubycon | In Stock | - | - | - | 1812 (4532 metric) | - | 680 nF | 680000 pF | - | 1000 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 0.68 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 2.6 mm | - | 4.5 mm | 3.2 mm | - | ||
![]() 25MS474MB13225 Rubycon | In Stock | - | - | - | 1210 (3225 metric) | - | 470 nF | 470000 pF | - | 2000 | - | + 125 C | - 55 C | - | Details | 25 VDC | - | Reel | MS | - | - | - | - | - | - | 0.47 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 1.4 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 25MU155KB33225 Rubycon | In Stock | - | - | - | 1210 (3225 metric) | - | 1500 nF | - | - | 2000 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 1.5 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 2 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() 25MU156KD35750 Rubycon | In Stock | - | - | - | 2220 (5750 metric) | - | - | - | - | 500 | - | + 125 C | - 55 C | Yes | Details | 25 VDC | - | Reel | MU | - | 10 % | - | - | - | - | 15 uF | SMD/SMT | Plastic | - | Stacked Film Capacitors | - | 2.6 mm | - | 5.7 mm | 5 mm | - |