- (Ø)
- Capacity
- Content
- Dim
- Height
- Max. temperature
- Min. temperature
- Rechargeable
- Size
- Technology
- Type
- Voltage
Attribute column
Manufacturer
Samsung Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Number of Terminals | (Ø) | Content | Dim | Input Voltage-Max | Input Voltage-Min | Max. temperature | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Rechargeable | Type | Technology | Terminal Position | Terminal Form | Terminal Pitch | JESD-30 Code | Qualification Status | Temperature Grade | Voltage | Output Current-Max | Size | Capacity | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICR1865030PCM Samsung | In Stock | - | - | NO | 48g | 5 | 18.4mm | 1pc(s) | (Ø x H) 18.4 mm x 68 mm | 5.5 | 4.5 | +60°C | -20°C | 85 | -40 | 15 | PLASTIC/EPOXY | DIP | DIP5/14,.3 | RECTANGULAR | IN-LINE | Yes | ICR18650-30B | Li-ion | DUAL | THROUGH-HOLE | 2.54 | R-PDIP-T5 | Not Qualified | INDUSTRIAL | 3.7V | .033 | 18650 | 3000mAh | 68mm | ||
![]() ICR18650-26J Samsung | In Stock | - | - | - | 47g | - | 18mm | 8pc(s) | (Ø x H) 18 mm x 65 mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | Yes | ICR18650-26J | Li-ion | - | - | - | - | - | - | 3.7V | - | 18650 | 2550mAh | 65mm | ||
![]() S9009316342928 Samsung | In Stock | - | - | - | 50g | - | 18.5mm | 1pc(s) | (Ø x H) 18.5 mm x 65 mm | - | - | +60°C | -10°C | - | - | - | - | - | - | - | - | Yes | INR18650-35E | Li-ion | - | - | - | - | - | - | 3.6V | - | 18650 | 3450mAh | 65mm | ||
![]() ICR18650-30B Samsung | In Stock | - | - | - | 48g | - | 18mm | 1pc(s) | (Ø x H) 18 mm x 65 mm | - | - | +50°C | -20°C | - | - | - | - | - | - | - | - | Yes | ICR18650-30B | Li-ion | - | - | - | - | - | - | 3.7V | - | 18650 | 2950mAh | 65mm | ||
![]() ICR1865030K Samsung | In Stock | - | - | - | 48g | - | 18.25mm | 1pc(s) | (Ø x H) 18.25 mm x 69 mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | Yes | Samsung | Li-ion | - | - | - | - | - | - | 3.7V | - | 18650 | 3000mAh | 69mm | ||
![]() INR2170040T Samsung | In Stock | - | - | - | 70g | - | 21.22mm | 1pc(s) | (Ø x H) 21.22 mm x 70.3 mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | Yes | INR21700-40T | Li-ion | - | - | - | - | - | - | 3.6V | - | 21700 | 4000mAh | 70.3mm | ||
![]() 2H52 Samsung | In Stock | - | - | - | - | - | 18.5mm | 1pc(s) | (Ø x H) 18.5 mm x 65 mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | Yes | INR18650-29E ZLF | Li-ion | - | - | - | - | - | - | 3.6V | - | 18650 | 2900mAh | 65mm | ||
![]() 2EO2 Samsung | In Stock | - | - | - | - | - | 18.5mm | 1pc(s) | (Ø x H) 18.5 mm x 65 mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | Yes | INR18650-29E | Li-ion | - | - | - | - | - | - | 3.6V | - | 18650 | 2900mAh | 65mm |