- Factory colour
- Connector
- Compatible with
- Features
- Wireless charging
- Power
- No. of outputs
- Outputs
- Dim
- Height
- Length
- Weight
Attribute column
Manufacturer
Samsung Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Compatible with | Compatible with (details) | Connector | Dim | Factory colour | Inputs | Manufacturer Series | No. of outputs | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outputs | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | Suitable for | Used at | Wireless charging | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Diode Type | Number of Poles | Case Connection | Positive Tolerance | Negative Tolerance | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Power | Rated Voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Rated Current (Power) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB-U3300XJEGEU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung | - | USB-C® | - | Dark grey | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP-TA800XWEGWW Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Galaxy S10 5G, A80, A70 und zukünftigen Geräten | Galaxy S10 (5G),A80,A70 and future devices | USB-C® | - | White | - | - | 1x | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-P2400TBEGEU Samsung | In Stock | - | - | - | - | - | - | 100g | - | - | - | - | - | - | (L x W x H) 91 x 91 x 18.3 mm | Dark grey | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | 300V | - | - | - | - | 24A | 18.3mm | 91mm | 91mm | ||
![]() EP-P5400BWEGEU Samsung | In Stock | - | - | - | - | - | - | 170g | - | - | - | - | - | - | (L x W x H) 164 x 156 x 91 mm | White | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 164mm | 156mm | ||
![]() EP-P2400BBEGEU Samsung | In Stock | - | - | - | - | - | - | 100g | - | - | - | - | - | - | (L x W x H) 91 x 91 x 18.3 mm | Dark grey | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.3mm | 91mm | 91mm | ||
![]() FASTCHARGE-BK Samsung | In Stock | - | - | NO | - | - | - | - | SILICON | 2 | 15 | - | - | USB-C® | - | Black | USB | - | 1x | 1 | - | - | USB-C® plug | UNSPECIFIED | ROUND | LONG FORM | 1 | - | Mains socket | No | - | - | - | - | - | UL RECOGNIZED | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | O-XALF-W2 | Not Qualified | - | UNIDIRECTIONAL | - | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | 12.8 | DO-41 | 400 | 15W | - | 14.3 | 21.2 | 15.8 | + quick-charge mode | - | - | - | - | ||
![]() EP-TA800NWEGEU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung | - | USB-C® | - | White | - | - | 1x | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-P2400BWEGEU Samsung | In Stock | - | - | - | - | - | - | 100g | - | - | - | - | - | - | (L x W x H) 91 x 91 x 18.3 mm | White | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.3mm | 91mm | 91mm | ||
![]() EP-TA800EBE Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung | - | USB-C® | - | Black | - | - | 1x | - | - | - | - | - | - | - | - | Samsung | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-T1510NBEGEU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung | - | USB-C® | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15W | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-L4020NBEGEU Samsung | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | - | 2 | - | Samsung | - | USB type A,USB-C® | - | Black | - | 805 | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 23pF | TR, 7 INCH | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 0805 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-TA800XBEGWW Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Galaxy S10 5G, A80, A70 und zukünftigen Geräten | Galaxy S10 (5G),A80,A70 and future devices | USB-C® | - | Black | - | - | 1x | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Screwless Blocks | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 06 | - | - | - | - | - | - | 25W | 300V | - | - | - | + quick-charge mode | 7A | - | - | - | ||
![]() EP-T1510XBEGEU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung | - | USB-C® | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No | +/-0.5pF | - | - | - | - | - | 1.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15W | - | - | - | - | + quick-charge mode | - | - | - | - | ||
![]() EP-T1510NWEGEU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | Samsung,Universal | - | USB-C® | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15W | - | - | - | - | + quick-charge mode | - | - | - | - |