- Capacitance
- Height
- Material
- Max Operating Temperature
- Min Operating Temperature
- Voltage, Rating
- Voltage Rating (DC)
- Temperature Coefficient
- Tolerance
- Length
- Manufacturer
- RoHS
Attribute column
Manufacturer
Samsung Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10C5R6CB8NNNL Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL03C220JB3NNNC Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 22 pF | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | ||
![]() CL03B121KO3NNNC Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 16 V | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 120 pF | - | - | - | X7R | - | - | - | - | - | - | 330 µm | - | - | ||
![]() CL10B273KA8NNND Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 10 % | - | - | - | - | - | - | - | - | 27 nF | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() CL21F473ZBANNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | - | - | - | - | 47 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | ||
![]() CL31C151KBCNNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | 10 % | - | - | - | - | - | - | - | - | 150 pF | - | - | - | C0G | - | - | - | - | - | - | - | - | - | ||
![]() CL31C220GBCNNNC Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 2 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 22 pF | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | ||
![]() CL31F106ZOHNNNF Samsung | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL31F106ZOHNNNF | 85 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | End Of Life | - | 5.66 | - | Yes | - | - | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 10 µF | TR, EMBOSSED PLASTIC, 13 INCH | compliant | CERAMIC CAPACITOR | - | Y5V | Yes | 16 V | 1206 | 80% | 20% | 1.8 mm | 3.2 mm | 1.6 mm | ||
![]() CL10C160JB8NNND Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 16 pF | - | - | - | C0G | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL10F474ZB8NNND Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | - | - | - | - | - | 85 °C | -30 °C | - | 470 nF | - | - | - | Y5V | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL21B683JBCNNNC Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL21B683JBCNNNC | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 0805 | 5.63 | Non-Compliant | Yes | 50 V | - | 5 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 68 nF | TR, CARDBOARD PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 0805 | 5% | 5% | 0.95 mm | 2 mm | 1.25 mm | ||
![]() CL10C101KB8NNND Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 10 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 100 pF | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL10B102KQ8NNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | - | - | - | - | - | - | - | - | 1 nF | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() CL21C470JBANNNP Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 47 pF | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | ||
![]() CL03C6R8BA5NNNC Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 25 V | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | ||
![]() CL21C6R8BBANNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05B221KO5NNNC Samsung | In Stock | - | - | - | Surface Mount | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 16 V | 16 V | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 220 pF | - | - | - | X7R | - | - | - | - | - | - | 500 µm | 1 mm | - | ||
![]() CL05B222MB5NNNC Samsung | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 20 % | - | - | - | - | - | 125 °C | -55 °C | - | 2.2 nF | - | - | - | X7R | - | - | - | - | - | - | 550 µm | - | - | ||
![]() CL03C0R6CA3GNNC Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | 25 V | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 600 fF | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | ||
![]() CL10B153KA8NNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 15 nF | - | - | - | X7R | - | - | - | - | - | - | - | - | - |