- Capacitance
- Height
- Material
- Max Operating Temperature
- Min Operating Temperature
- Voltage, Rating
- Voltage Rating (DC)
- Temperature Coefficient
- Tolerance
- Length
- Manufacturer
- RoHS
Attribute column
Manufacturer
Samsung Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21F154ZBCNNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | 150 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | ||
![]() CL21F224ZOANNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | ||
![]() CL10C130JB8NNND Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | - | - | - | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21A106MOQNNNE Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL21A106MOQNNNE | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | End Of Life | 0805 | 5.71 | - | Yes | - | - | - | e3 | Yes | - | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 10 µF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | X5R | Yes | 16 V | 0805 | 20% | 20% | - | - | ||
![]() CL05C620GB5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 2 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 62 pF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() CL21F223ZBANNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | 22 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | ||
![]() CL21F474ZACNNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | 470 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | ||
![]() CL05C680JP5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 10 V | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 68 pF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() CL21C151FCCNNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10F223ZB8NNND Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | - | - | - | 22 nF | - | - | - | Y5V | - | - | - | - | - | - | - | - | ||
![]() CL31C270JIFNNNE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 1 kV | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 27 pF | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | ||
![]() CL32A226MQJNNNF Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 6.3 V | 6.3 V | 20 % | - | - | - | - | - | 85 °C | -55 °C | 22 µF | - | - | - | X5R | - | - | - | - | - | - | 2.8 mm | Lead Free | ||
![]() CL21C100DBANNNE Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05C470KB5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 10 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 47 pF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() CL10C131JB8NNND Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | - | - | - | - | 130 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21B684KBFNNNE Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL21B684KBFNNNE | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Active | - | 5.67 | - | Yes | 50 V | 50 V | 10 % | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 680 nF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 0805 | 10% | 10% | 1.45 mm | - | ||
![]() CL10C200JA8NNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10B471JB8NNND Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | - | - | 125 °C | -55 °C | 470 pF | - | - | - | X7R | - | - | - | - | - | - | 900 µm | - | ||
![]() CL05A333KO5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 16 V | 10 % | - | - | - | - | - | 85 °C | -55 °C | 33 nF | - | - | - | X5R | - | - | - | - | - | - | 550 µm | - | ||
![]() CL21B473KAANNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 25 V | - | 10 % | - | - | - | - | - | - | - | 47 nF | - | - | - | X7R | - | - | - | - | - | - | - | - |