- Capacitance
- Height
- Material
- Max Operating Temperature
- Min Operating Temperature
- Voltage, Rating
- Voltage Rating (DC)
- Temperature Coefficient
- Tolerance
- Length
- Manufacturer
- RoHS
Attribute column
Manufacturer
Samsung Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Number of Terminals | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Terminal Type | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL32A226MQJNNNF Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 6.3 V | 6.3 V | - | 20 % | - | - | - | - | - | 85 °C | -55 °C | 22 µF | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | Lead Free | ||
![]() CL21C100DBANNNE Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21C150GBANNND Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 2 % | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05C470KB5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | 10 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL05C680JP5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 10 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL10B105KQCNNNE Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | - | - | - | - | - | - | - | - | 1 µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05B222MO5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 16 V | - | 20 % | - | - | - | - | - | 125 °C | -55 °C | 2.2 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL03C300JA3NNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL03C240GA3GNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 25 V | - | 2 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 24 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | - | - | ||
![]() CL10C180GB8NNND Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21C150JBANNNP Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | - | ||
![]() CL21B224KAFNNNL Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 25 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | 220 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | - | ||
![]() TCSCS1A157MDAR Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 10 V | - | - | - | - | - | - | - | - | 125 °C | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21C100JBANNNP Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 10 pF | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | - | ||
![]() CL05B333MP5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 10 V | - | 20 % | - | - | - | - | - | 125 °C | -55 °C | 33 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL05B101KO5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 16 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | 100 pF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL05B223KONC Samsung | In Stock | - | - | - | - | - | - | Ceramic | CERAMIC | 2 | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL05B223KONC | - | - | 125 °C | -55 °C | , 0402 | SMT | Obsolete | 5.78 | Non-Compliant | Yes | 16 V | 16 V | - | 10 % | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 22 nF | TR, Paper, 7 Inch | - | compliant | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 10 GΩ | 16 V | 0402 | - | 10% | 10% | - | 550 µm | 1 mm | 500 µm | 500 µm | - | ||
![]() CL05B227KB5NNNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | 220 µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() CL21C222FBFNNNE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | 1 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 2.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | - | ||
![]() CL31B334KOCNNNF Samsung | In Stock | - | - | - | Surface Mount | Surface Mount | 1206 (3216M) | Ceramic | - | - | 3.2 x 1.6 x 0.85mm | - | - | - | +125°C | -55°C | - | - | - | - | - | - | Compliant | - | 16 V | 16 V | CL | 10 % | - | - | - | - | - | 125 °C | -55 °C | 330 nF | - | 1.6 mm | - | - | - | X7R | - | - | - | - | - | 16 V | - | - | Surface Mount | 850 µm | 3.2 mm | - | - | - |