- Capacitance
- Height
- Material
- Max Operating Temperature
- Min Operating Temperature
- Voltage, Rating
- Voltage Rating (DC)
- Temperature Coefficient
- Tolerance
- Length
- Manufacturer
- RoHS
Attribute column
Manufacturer
Samsung Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Code | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Capacitor Type | Dielectric | Temperature Characteristics Code | Insulation Resistance | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Seated Height-Max | Network Type | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21B472KBCNNNC Samsung | In Stock | - | - | - | Tin | Surface Mount | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | 10 % | - | - | Wraparound | - | - | - | 125 °C | -55 °C | - | 4.7 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | 1.45 mm | 2 mm | - | - | ||
![]() CL21C221JBANNNP Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL21A106KAYNNNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 25 V | 10 % | - | - | - | - | - | - | 85 °C | -55 °C | - | 10 µF | - | - | - | - | - | - | X5R | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL31F106ZPNE Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL10C561JA8NNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21C270GCANNNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 100 V | 2 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL21C471JDFNNNE Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | 200 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL21C330JBANNNL Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 33 pF | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL31C101JBCNBNC Samsung | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL31C101JBCNBNC | 4 | 125 °C | -55 °C | CHIP | CHIP, | RECTANGULAR PACKAGE | Active | 5.79 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 0.0001 µF | TR, CARDBOARD, 7 INCH | 1 | 0.8 mm | compliant | - | ARRAY/NETWORK CAPACITOR | - | C0G | - | 50 V | 5% | 5% | 1 mm | ISOLATED C NETWORK | - | 3.2 mm | 1.6 mm | - | ||
![]() CL10B334KPNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 V | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 330 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL21B823JBFNNNE Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 82 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL31C150JBNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 15 pF | - | - | - | - | - | - | - | - | 10 GΩ | - | - | - | - | - | 1.4 mm | 3.2 mm | 1.6 mm | 1.6 mm | ||
![]() CL05B222KA5NNNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | 2.2 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05C161JB5NNNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 160 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() CL05C100KB5NNNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 10 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() CL31C151JBNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 150 pF | - | - | - | - | - | - | - | - | 10 GΩ | - | - | - | - | - | 1.4 mm | 3.2 mm | 1.6 mm | 1.6 mm | ||
![]() CL21B102KBCNNNE Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | 1 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21C120JBANNNP Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL03C390JA3GNNC Samsung | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 25 V | 5 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | - | ||
![]() CL21F474ZANC Samsung | 2468000 | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 25 V | 25 V | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 470 nF | - | - | - | - | 0805 | - | - | - | 10 GΩ | - | - | - | - | - | 1.45 mm | 2 mm | - | - |