- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package/Enclosure | Part # Aliases | Product Status | RoHS | Temperature Coefficient(Material) | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10X475KQ8NRWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Samsung Electro-Mechanics | 4700 nF | - | - | 0603 | 1608 | Class 2 | 4000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000222 oz | 6.3V | 6.3 VDC | - | -55°C ~ 105°C | Reel | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | X6S | - | General Purpose | 4.7 μF | Capacitors | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.039" (1.00mm) | - | ||
![]() CL21X226MRQNNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | - | - | - | 0805 | 2012 | Class 2 | 4000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000226 oz | 4V | 4 VDC | - | -55°C ~ 105°C | Reel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Standard | X6S | - | General Purpose | 22 μF | Capacitors | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 2 mm | 1.25 mm | 0.055" (1.40mm) | - | ||
![]() CL31B226MQKVPNE Samsung Electro-Mechanics | 8656 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Samsung Electro-Mechanics | - | - | - | 1206 | 3216 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | - | 6.3V | 6.3 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Conductive Epoxy | X7R | Multilayer Ceramic Capacitor | Automotive | 22 μF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | 0.075" (1.90mm) | AEC-Q200 | ||
![]() CL31A226MPHNNWE Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Samsung Electro-Mechanics | - | - | - | 1206 | 3216 | Class 2 | 2000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000952 oz | 10V | 10 VDC | - | -55°C ~ 85°C | Reel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Standard | X5R | - | General Purpose | 22 μF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() CL10C221JC8NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Samsung Electro-Mechanics | 0.22 nF | - | - | 0603 | 1608 | Class 1 | 4000 | Samsung Electro-Mechanics | + 155 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000222 oz | 100V | 100 VDC | - | -55°C ~ 125°C | Reel | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Standard | C0G, NP0 | - | General Purpose | 220 pF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | - | ||
![]() CL03X104KQ3NNWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Samsung Electro-Mechanics | 100 nF | 100000 pF | - | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000012 oz | 6.3V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | CL | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Standard | X6S | - | General Purpose | 0.1 μF | Capacitors | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() CL03A222KP3NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Samsung Electro-Mechanics | 2.2 nF | - | 0.0022 uF | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000012 oz | 10V | 10 VDC | - | -55°C ~ 85°C | MouseReel | CL | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Standard | X5R | - | General Purpose | 2200 pF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() CL21M106KOBVPNE Samsung Electro-Mechanics | 16675 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | - | - | - | 0805 | 2012 | - | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Cut Tape (CT) | - | - | Active | Details | - | - | 16V | - | - | - | MouseReel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | - | Automotive MLCCs | Automotive | 10 μF | Capacitors | SMD/SMT | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 mm | 1.2 mm | 0.059" (1.50mm) | AEC-Q200 | ||
![]() CL32Y475MCIVPNE Samsung Electro-Mechanics | 807 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Samsung Electro-Mechanics | 4700 nF | - | - | 1210 | 3225 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | - | 100V | 100 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Conductive Epoxy | X7S | Multilayer Ceramic Capacitor | Automotive | 4.7 μF | Capacitors | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2 mm | - | 3.2 mm | 2.5 mm | 0.087" (2.20mm) | AEC-Q200 | ||
![]() CL10C330JC8NNWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Samsung Electro-Mechanics | - | - | - | 0603 | 1608 | Class 1 | 4000 | Samsung Electro-Mechanics | + 155 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000222 oz | 100V | 100 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Standard | C0G, NP0 | - | General Purpose | 33 pF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | - | ||
![]() CL31B475KAHZNWE Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Samsung Electro-Mechanics | 4700 nF | - | - | 1206 | 3216 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | - | Active | Details | - | 0.000952 oz | 25V | 25 VDC | - | -55°C ~ 125°C | Reel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Standard | X7R | - | General Purpose | 4.7 μF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() CL05A105KQ5NNN2 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | - | - | - | X5R | - | - | - | 6.3V | - | - | CL | - | ±10% | - | - | - | - | 1uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL31B226KQKVPNE Samsung Electro-Mechanics | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10C200JB8NFNC Samsung Electro-Mechanics | 1482 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL03A334KA3NRNC Samsung Electro-Mechanics | 7964 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | Samsung Electro-Mechanics | 330 nF | 330000 pF | - | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | CL03A334KA3NRN | Active | Details | - | 0.000012 oz | 25V | 25 VDC | - | -55°C ~ 85°C | MouseReel | CL-Standard | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 10 % | Standard | X5R | Multilayer Ceramic Capacitor | General Purpose | 0.33 uF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.33 mm | - | 0.6 mm | 0.3 mm | 0.015 (0.39mm) | - | ||
![]() CL10X475KO8NQNC Samsung Electro-Mechanics | 43 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | Samsung Electro-Mechanics | 4700 nF | - | - | 0603 | 1608 | Class 2 | 4000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | - | - | CL10X475KO8NQN | Active | Details | - | 0.000222 oz | 16V | 16 VDC | - | -55°C ~ 105°C | MouseReel | CL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | Standard | X6S | Multilayer Ceramic Capacitor | General Purpose | 4.7 uF | Capacitors | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.9 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | - | ||
![]() CL21B106KAYQNNE Samsung Electro-Mechanics | 6000 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | Samsung Electro-Mechanics | - | - | - | 0805 | 2012 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | CL21B106KAYQNN | Active | Details | - | 0.000226 oz | 25V | 25 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | Standard | X7R | Multilayer Ceramic Capacitor | General Purpose | 10 uF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.35 mm | - | 2 mm | 1.25 mm | 0.057 (1.45mm) | - | ||
![]() CL21X226MOYNNWE Samsung Electro-Mechanics | 8650000 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Samsung Electro-Mechanics | - | Tape & Reel (TR) | - | - | Active | - | - | - | 16V | - | - | -55°C ~ 105°C | - | CL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | X6S | - | General Purpose | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() CL10B103KC84PEL Samsung Electro-Mechanics | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05A106MQ5NUNZ Samsung Electro-Mechanics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |