- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pollution degree | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | SIL according to IEC 61508 | Suitable for safety functions | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of mechanical accessory/spare part | Voltage Rating (DC) | Voltage type | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Frequency | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Number of Poles | Positive Tolerance | Negative Tolerance | Rated Voltage | Rated Current (Power) | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10C9R1DB8ANNC Samsung | In Stock | - | - | Surface Mount | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 5000116-201SE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 50 V | - | 50 V | - | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 9.1 pF | - | 800 µm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | 800 µm | 1.6 mm | - | No | ||
![]() CL10C102JB8NHNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL31B224KBNE Samsung | 2000000 | - | - | - | - | - | - | Ceramic | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL31B224KBNE | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | - | SMT | Obsolete | - | - | - | - | - | 5.71 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 50 V | - | 10 % | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 220 nF | TR, Embossed Plastic, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1206 | - | 10% | 10% | - | - | 1.4 mm | 3.2 mm | 1.6 mm | - | ||
![]() CL32A107MPVN1NE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | 20 % | - | - | - | - | High & Medium-Power Terminal | - | 85 °C | -55 °C | - | 100 µF | - | - | - | - | - | - | - | - | - | - | 01 | - | - | 600V | 380A | 2.8 mm | - | - | - | ||
![]() CL21C221JBNB Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL05C5R6CBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | Other | - | None | None | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | 10 - 30 | - | - | - | - | - | - | None | No | - | Connector M12 | - | - | - | DC | 50 V | - | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() CL10C5R6CBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | CERAMIC | - | - | - | - | - | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL10C5R6CBNC | CL10(C0G,50V) | Metal | - | - | - | 125 °C | -55 °C | - | , 0603 | - | SMT | Active | - | - | - | - | - | 5.72 | - | Yes | - | - | - | Plug-in connection | - | - | - | DC | 50 V | CL10 (C0G,50V) | - | e3 | Yes | - | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 5.6 pF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0603 | - | 4.4643% | 4.4643% | - | - | 900 µm | 1.6 mm | 0.8 mm | - | ||
![]() CL21B822KBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL21B822KBNC | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 5.8 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 50 V | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 8.2 nF | TR, CARDBOARD, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0805 | - | 10% | 10% | - | - | 1.45 mm | 2 mm | 1.25 mm | - | ||
![]() CL05C470JBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | - | - | - | IP65 | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL05C470JBNC | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | 1.29 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 50 V | CL05 (C0G,50V) | 5 % | e3 | Yes | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.0020 | 47 pF | TR, CARDBOARD, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | - | 550 µm | 1 mm | 0.5 mm | - | ||
![]() CL05C510JBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL05C510JBNC | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 5.44 | Non-Compliant | Yes | - | - | - | - | - | Other | - | - | 50 V | - | 5 % | e3 | Yes | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 51 pF | TR, CARDBOARD, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | - | 550 µm | 1 mm | 0.5 mm | - | ||
![]() CL10B102JBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Metal | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL10B102JBNC | - | - | Blind plate | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 7.23 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 50 V | - | 5 % | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1 nF | TR, CARDBOARD, 7 INCH | 82 | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0603 | - | 5% | 5% | - | - | 97 | 1.6 mm | 420 | - | ||
![]() CL21C470JBNC Samsung | 4000 | - | - | - | - | - | - | Steel | - | - | - | - | - | IP30 | - | Other | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 47 pF | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | 710 | - | 815 | - | ||
![]() CL31F225ZANE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Built-in set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL31F335ZONE Samsung | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 3.3 µF | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1340 | - | 842 | - | ||
![]() CL32A226KPNE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 690 - 690 | 30 | 63 | - | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | 10 V | - | 10 % | - | - | - | - | - | - | 85 °C | -55 °C | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | ||
![]() CL21B683KBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL21B683KBNC | - | - | - | - | - | 125 °C | -55 °C | 3 | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | 2 | - | - | - | - | 5.4 | Non-Compliant | Yes | - | - | - | - | - | - | - | AC | 50 V | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 68 nF | TR, CARDBOARD, 7 INCH | - | compliant | 50 - 60 | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0805 | - | 10% | 10% | - | - | 1.45 mm | 2 mm | 1.25 mm | - | ||
![]() CL10B104KBNC Samsung | In Stock |
| - | - | - | - | - | Ceramic | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL10B104KBNC | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | - | SMT | Obsolete | - | - | - | - | - | 5.54 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 50 V | - | 10 % | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 100 nF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0603 | - | 10% | 10% | - | - | 900 µm | 1.6 mm | 0.8 mm | - | ||
![]() CL10B104KONC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 16 V | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 100 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL32B104KCNE Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | - | - | - | - | - | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL32B104KCNE | CL | - | - | - | - | 125 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | 5.62 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 100 V | CL32 (X7R,100V,1.25) | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.0020 | 100 nF | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1210 | - | 10% | 10% | - | - | 2.8 mm | 3.2 mm | 2.5 mm | - | ||
![]() CL10B393KBNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL10B393KBNC | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | 5.33 | - | Yes | - | - | - | - | - | - | - | - | 50 V | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 39 nF | TR, CARDBOARD, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0603 | - | 10% | 10% | - | - | 900 µm | 1.6 mm | 0.8 mm | - |