- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal | Voltage Rating DC | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Pitch | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Note | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21C100JCNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 5 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | ||
![]() CL10B183KBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 50 V | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 18 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL05B102KC5VPNC Samsung | 2449 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL-Automotive | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | ||
![]() CL21B475KQQVPNE Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL-Automotive | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | ||
![]() CL21C102MBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 20 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | ||
![]() CL10B563KONC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 16 V | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 56 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL21C150JBNB Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | ||
![]() CL31C101JCNC Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CL31C101JCNC | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.78 | Non-Compliant | Yes | - | - | 100 V | - | 5 % | e3 | Yes | - | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 100 pF | - | - | TR, CARDBOARD, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 100 V | 1206 | 5% | 5% | - | - | 1.4 mm | 3.2 mm | 1.6 mm | ||
![]() 306357 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2x1,25x1,35mm | - | - | - | - | - | - | - | - | reel | - | - | - | - | - | Yes | - | SMD | - | - | CL | ±10 % | - | - | - | - | X7R | - | - | - | - | - | 1 uF | - | - mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10C2R2BB8NNWC Samsung | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL21C102JBCN Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | ||
![]() CL10Y225KO96PNC Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL-Automotive | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | ||
![]() CL02A105MQ2NQNC Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL-Standard | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | ||
![]() CL21Y106KABVPJE Samsung | 1000000 | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | CL-Automotive | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | - | Capacitors | - | - | - | SMD/SMT | - | X7S | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | ||
![]() CL02X474MR2NNNC Samsung | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 4 VDC | - | CL-Standard | 20 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 0.47 uF | Capacitors | - | - | - | SMD/SMT | - | X6S | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 1 mm | 0.5 mm | ||
![]() CL03C160UA3GNNH Samsung Electro-Mechanics | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | - | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000016 μF | - | - | TR, CARDBOARD, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 25 V | 0201 | 5% | - | - | - | - | - | - | ||
![]() CL03C4R7CA3GNND Samsung Electro-Mechanics | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000047 μF | - | - | TR, CARDBOARD, 13 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 25 V | 0201 | 5.32% | 5.32% | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL21B472KCNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0047 μF | - | - | TR, CARDBOARD, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0805 | 10% | 10% | - | - | 0.65 mm | 2 mm | 1.25 mm | ||
![]() CL32B333KHHNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | 125 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.033 μF | - | - | TR, EMBOSSED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 630 V | 1210 | 10% | 10% | - | - | 1.6 mm | 3.2 mm | 2.5 mm | ||
![]() CL02C4R4BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | 125 °C | -55 °C | - | , 01005 | RECTANGULAR PACKAGE | - | Active | - | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000044 μF | - | - | TR, CARDBOARD, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 16 V | 01005 | 2.27% | 2.27% | - | - | - | - | - |