- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10J224KO8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -25 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | - | TIN OVER NICKEL | 8532.24.00.20 | 0.22 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | B | Yes | 16 V | 0603 | 10% | 10% | - | - | - | ||
![]() CL31A107MQKNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 100 µF | TR, EMBOSSED, 7 INCH | unknown | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 1206 | 20% | 20% | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() CL02C8R8BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000088 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.14% | 1.14% | - | - | - | ||
![]() CL02C9R8BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000098 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.02% | 1.02% | - | - | - | ||
![]() CL02C8R9BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000089 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.12% | 1.12% | - | - | - | ||
![]() CL03B332KO3NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0033 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 16 V | 0201 | 10% | 10% | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL02C5R9BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000059 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.69% | 1.69% | - | - | - | ||
![]() CL21C332JBNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0805 | - | SMT | Obsolete | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.0033 µF | Tape, Embossed | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 5% | 5% | 1.25 mm | 2 mm | 1.25 mm | ||
![]() CL05A225KO5NQNC-DT Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10F333ZB8NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -30 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | -82/+22% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.033 µF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | Y5V | Yes | 50 V | 0603 | 80% | 20% | - | - | - | ||
![]() CL31X476MQHNFNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 105 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 22% ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 47 µF | TR, EMBOSSED PLASTIC, 7 INCH | unknown | CERAMIC CAPACITOR | X6S | Yes | 6.3 V | 1206 | 20% | 20% | - | - | - | ||
![]() CL02C3R6CO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.0000036 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 6.94% | 6.94% | - | - | - | ||
![]() CL05B104KB5NNNC-DT Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL02C4R1BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000041 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 2.44% | 2.44% | - | - | - | ||
![]() CL05B822KA5NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0082 µF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 25 V | 0402 | 10% | 10% | 0.5 mm | 1 mm | 0.5 mm | ||
![]() CL31F225ZAFNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -30 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.2 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | Y5V | Yes | 25 V | 1206 | 80% | 20% | 1.25 mm | 3.2 mm | 1.6 mm | ||
![]() CL10B682KC8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0603 | - | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.0068 µF | TR | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0603 | 10% | 10% | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CL32C332JBNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0033 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1210 | 5% | 5% | 1.25 mm | 3.2 mm | 2.5 mm | ||
![]() CL21B682KBANFNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0068 µF | TR, CARDBOARD PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0805 | 10% | 10% | - | - | - | ||
![]() CL02C2R4BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.0000024 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 4.17% | 4.17% | - | - | - |